Diode Array 1 Pair Common Cathode Schottky 20V 4A Surface Mount TO-277, 3-PowerDFN
DIODE ARR SCHOTT 20V 4A TO277A Product overview: SS8P2CL-M3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P2CL-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1102206-SS8P2CL-M3/8
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 540mV @ 4A
Current - Reverse Leakage @ Vr: 300μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 20V 4A TO277A
Schottky Diodes & Rectifiers 8.0 Amp 20 Volt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | SS8P2CL-M3/86A-ND | 286-SS8P2CL-M3/86A | 1102206-SS8P2CL-M3/86A | SS8P2CL-M3/86A | SS8P2CL-M3/86A |
| Product Name | Diode Arrays | 20V 4A Diode and Rectifier | Diodes, Rectifiers - Arrays - SS8P2CL-M3/86A | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | TO-277, 3-PowerDFN | Tape & Reel (TR) | TO-277A (SMPC) | TO-277A-3 | |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |