Vishay Precision Group Diodes, Rectifiers - Arrays - SS8P4C-M3/86A SS8P4C-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1102216-SS8P4C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102216-SS8P4C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SS8P4C-M3/86A - 1102216-SS8P4C-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS8P4C-M3/86A
1102216-SS8P4C-M3/86A
Diodes, Rectifiers - Arrays - SS8P4C-M3/86A 1102216-SS8P4C-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102216-SS8P4C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A Current - Reverse Leakage @ Vr: 300μA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102216-SS8P4C-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
4 A 40 V 277A Diode and Rectifier - 280-SS8P4C-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 A 40 V 277A Diode and Rectifier
280-SS8P4C-M3/86A
4 A 40 V 277A Diode and Rectifier 280-SS8P4C-M3/86A
DIODE 4 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P4C-M3/86A can be used for catalog matching and distributor lookup.

DIODE 4 A, 40 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 40 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 40 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P4C-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS8P4C-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS8P4C-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS8P4C-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P4C-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P4C-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P4C-M3/86A
DIODE ARR SCHOTT 40V 4A TO277A

DIODE ARR SCHOTT 40V 4A TO277A

Supplier's Site
Diode, Schottky, Rectifier, 8A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3255 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 8A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3255
Diode, Schottky, Rectifier, 8A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3255
DIODE, SCHOTTKY, RECTIFIER, 8A, 40V, SMPC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 8A, 40V, SMPC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 1102216-SS8P4C-M3/86A 280-SS8P4C-M3/86A SS8P4C-M3/86AGICT-ND SS8P4C-M3/86A 75R3255
Product Name Diodes, Rectifiers - Arrays - SS8P4C-M3/86A 4 A 40 V 277A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Rectifier, 8A, 40V, Smpc; Repetitive Peak Reverse Voltage Vishay
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.5800 volts 0.5800 volts 0.5800 volts
VR 40 volts
IR 0.3000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM88WATL-E - 873926-HSM88WATL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: YA982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
Dual voltage regulator diodes - BZB84-B15-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Schottky Diodes & Rectifiers - 8231697P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details