Vishay Intertechnology, Inc. Diode Arrays SS6P4C-M3/86A

Description
DIODE ARRAY SCHOTT 40V 3A TO277A
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 40V 3A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-SS6P4C-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 3A TO277A

DIODE ARRAY SCHOTT 40V 3A TO277A

Buy Now Datasheet
Diode Arrays - 112-SS6P4C-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 3A TO277A

DIODE ARRAY SCHOTT 40V 3A TO277A

Buy Now Datasheet
Diode Arrays - 112-SS6P4C-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Dual Schottky Diode and Rectifier - 280-SS6P4C-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky Diode and Rectifier
280-SS6P4C-M3/86A
Dual Schottky Diode and Rectifier 280-SS6P4C-M3/86A
Schottky Diodes & Rectifiers 2x3.0 Amp 40 Volt Dual 70 Amp IFSM Product overview: SS6P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS6P4C-M3/86A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 2x3.0 Amp 40 Volt Dual 70 Amp IFSM Product overview: SS6P4C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS6P4C-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - SS6P4C-M3/86A - 1102201-SS6P4C-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS6P4C-M3/86A
1102201-SS6P4C-M3/86A
Diodes, Rectifiers - Arrays - SS6P4C-M3/86A 1102201-SS6P4C-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102201-SS6P4C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102201-SS6P4C-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 650mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS6P4C-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS6P4C-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS6P4C-M3/86A
DIODE ARR SCHOTT 40V 3A TO277A

DIODE ARR SCHOTT 40V 3A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS6P4C-M3/86A
Schottky Diodes & Rectifiers SS6P4C-M3/86A
Schottky Diodes & Rectifiers 2x3.0 Amp 40 Volt Dual 70 Amp IFSM

Schottky Diodes & Rectifiers 2x3.0 Amp 40 Volt Dual 70 Amp IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 112-SS6P4C-M3/86ADKR-ND 280-SS6P4C-M3/86A 1102201-SS6P4C-M3/86A SS6P4C-M3/86A SS6P4C-M3/86A
Product Name Diode Arrays Dual Schottky Diode and Rectifier Diodes, Rectifiers - Arrays - SS6P4C-M3/86A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-277, 3-PowerDFN Tape and Reel TO-277A (SMPC) TO-277A-3
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data