Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS3P4HM3/84A SS3P4HM3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1102159-SS3P4HM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102159-SS3P4HM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS3P4HM3/84A - 1102159-SS3P4HM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P4HM3/84A
1102159-SS3P4HM3/84A
Diodes, Rectifiers - Single - SS3P4HM3/84A 1102159-SS3P4HM3/84A
Manufacturer: Vishay Win Source Part Number: 1102159-SS3P4HM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 40V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102159-SS3P4HM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 40V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3 A 40 V Diode and Rectifier - 280-SS3P4HM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 40 V Diode and Rectifier
280-SS3P4HM3/84A
3 A 40 V Diode and Rectifier 280-SS3P4HM3/84A
DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P4HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4HM3/84A can be used for catalog matching and distributor lookup.

DIODE 3 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P4HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4HM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3P4HM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P4HM3/84AGITR-ND
Single Diodes SS3P4HM3/84AGITR-ND
Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P4HM3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P4HM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P4HM3/84AGICT-ND
Single Diodes SS3P4HM3/84AGICT-ND
Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P4HM3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3P4HM3/84A
Single Diodes SS3P4HM3/84A
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P4HM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P4HM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P4HM3/84A
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P4HM3/84A
Schottky Diodes & Rectifiers SS3P4HM3/84A
Schottky Diodes & Rectifiers 40volt 3.0amp

Schottky Diodes & Rectifiers 40volt 3.0amp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1102159-SS3P4HM3/84A 280-SS3P4HM3/84A SS3P4HM3/84AGITR-ND SS3P4HM3/84A SS3P4HM3/84A SS3P4HM3/84A
Product Name Diodes, Rectifiers - Single - SS3P4HM3/84A 3 A 40 V Diode and Rectifier Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Active Active
Package DO-220AA (SMP) Tape and Reel DO-220AA DO-220AA-2
VF 0.6000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data