Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SSB43LHE3_A/I

Description
Win Source Part Number: 1281452-SSB43LHE3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A Current - Reverse Leakage @ Vr: 400 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSB43LHE3_A/IDKR ,SSB43LHE3_A/I,112-S SB43LHE3_A/ICT,112-S SB43LHE3_A/ITR Base Product Number: SSB43
Request a Quote Datasheet
Description
Win Source Part Number: 1281452-SSB43LHE3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A Current - Reverse Leakage @ Vr: 400 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSB43LHE3_A/IDKR ,SSB43LHE3_A/I,112-S SB43LHE3_A/ICT,112-S SB43LHE3_A/ITR Base Product Number: SSB43
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281452-SSB43LHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281452-SSB43LHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281452-SSB43LHE3_A/I
Win Source Part Number: 1281452-SSB43LHE3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A Current - Reverse Leakage @ Vr: 400 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSB43LHE3_A/IDKR ,SSB43LHE3_A/I,112-S SB43LHE3_A/ICT,112-S SB43LHE3_A/ITR Base Product Number: SSB43

Win Source Part Number: 1281452-SSB43LHE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SSB43LHE3_A/IDKR,SSB43LHE3_A/I,112-SSB43LHE3_A/ICT,112-SSB43LHE3_A/ITR
Base Product Number: SSB43

Buy Now Datasheet
Automotive Schottky 30V 4A Diode and Rectifier - 280-SSB43LHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 4A Diode and Rectifier
280-SSB43LHE3_A/I
Automotive Schottky 30V 4A Diode and Rectifier 280-SSB43LHE3_A/I
Diode Schottky 30V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB43LHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3_A/I can be used for catalog matching and distributor lookup.

Diode Schottky 30V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB43LHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SSB43LHE3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Buy Now Datasheet
Single Diodes - 112-SSB43LHE3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-SSB43LHE3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB43LHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB43LHE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SSB43LHE3_A/I
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1281452-SSB43LHE3_A/I 280-SSB43LHE3_A/I 112-SSB43LHE3_A/ICT-ND SSB43LHE3_A/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Automotive Schottky 30V 4A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB Tape and Reel SMB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5554US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Medium power Schottky barrier single diode - BAT760,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
7 suppliers
Diode and Rectifier - 280-15ETH03STRRPBF - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers