Win Source Part Number: 1301632-ST10006B-R0
Category: Circuit Protection>Inrush Current Limiters (ICL)
Series: ST
Package: Bulk
Standard Package: 500
Tolerance: ±20%
Lead Spacing: 0.310" (7.87mm)
Diameter: 1.175" (29.85mm)
R @ 25°C: 10 Ohms
Current - Steady State Max: 6 A
R @ Current: 150 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1052,ST10006B,ST
Product Status: Obsolete
"Inrush Current Limiter 10 Ohms ±20% 6A 1.175"" (29.85mm)"
ICL 10 OHM 20% 6A 29.85MM
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Current Limiting Diodes | Diodes | Current Limiting Diodes |
| Product Number | 1301632-ST10006B-R0 | 615-1052-ND | ST10006B-R0 |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) | Circuit Protection - Inrush Current Limiters (ICL) |
| Life Cycle Stage | Removed; Obsolete |