Vishay Intertechnology, Inc. 3 A 50 V Diode and Rectifier SS3P5HM3/85A

Description
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 50 V Diode and Rectifier - 280-SS3P5HM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 50 V Diode and Rectifier
280-SS3P5HM3/85A
3 A 50 V Diode and Rectifier 280-SS3P5HM3/85A
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HM3/85A can be used for catalog matching and distributor lookup.

DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3P5HM3/85A - 340594-SS3P5HM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P5HM3/85A
340594-SS3P5HM3/85A
Diodes, Rectifiers - Single - SS3P5HM3/85A 340594-SS3P5HM3/85A
Manufacturer: Vishay Win Source Part Number: 340594-SS3P5HM3/85A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 340594-SS3P5HM3/85A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SS3P5HM3/85AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5HM3/85AGITR-ND
Single Diodes SS3P5HM3/85AGITR-ND
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P5HM3/85AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P5HM3/85AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5HM3/85AGICT-ND
Single Diodes SS3P5HM3/85AGICT-ND
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P5HM3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P5HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P5HM3/85A
DIODE SCHOTTKY 50V 3A DO220AA

DIODE SCHOTTKY 50V 3A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SS3P5HM3/85A 340594-SS3P5HM3/85A SS3P5HM3/85AGITR-ND SS3P5HM3/85A
Product Name 3 A 50 V Diode and Rectifier Diodes, Rectifiers - Single - SS3P5HM3/85A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA (SMP)
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET100103 - Micross Components, Inc.
Specs
IFSM 750 amps
IF 90000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16H,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers