Diode Schottky 90V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 90V 3A Surface Mount SMC (DO-214AB)
Diode Schottky 90V 3A Surface Mount SMC (DO-214AB)
Schottky Diodes & Rectifiers Schottky Barrier 3A Product overview: SS39 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SS39 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 083923-SS39
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AB SMC
Manufacturer Device Package: SMC (DO-214AB)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 3A
Current - Reverse Leakage @ Vr: 500µA @ 90V
Operating Temperature - Junction: -55°C ~ 150°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Sensing & Instrumentation, Motor Drive & Control, Medical
DIODE SCHOTTKY 90V 3A SMC
Schottky Diodes & Rectifiers Schottky Barrier 3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | SS39CT-ND | 2085-SS39 | 083923-SS39 | SS39 | SS39 |
| Product Name | Single Diodes | Schottky 3A Diode and Rectifier | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |