Vishay Precision Group SMD 8A 100V 277A Diode and Rectifier SS8PH10-M3/86A

Description
8A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: SS8PH10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: SS8PH10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8A 100V 277A Diode and Rectifier - 280-SS8PH10-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8A 100V 277A Diode and Rectifier
280-SS8PH10-M3/86A
SMD 8A 100V 277A Diode and Rectifier 280-SS8PH10-M3/86A
8A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: SS8PH10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10-M3/86A can be used for catalog matching and distributor lookup.

8A 100V Rectifier Diode, TO-277A, Surface Mount Product overview: SS8PH10-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8A, 100V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 8A, 100V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7103806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103806
Schottky Diodes & Rectifiers 7103806
Diode Schottky 100V 8A SMPC

Diode Schottky 100V 8A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 7103806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103806P
Schottky Diodes & Rectifiers 7103806P
Diode Schottky 100V 8A SMPC

Diode Schottky 100V 8A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 1652703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652703
Schottky Diodes & Rectifiers 1652703
Diode Schottky 100V 8A SMPC

Diode Schottky 100V 8A SMPC

Supplier's Site
Single Diodes - SS8PH10-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH10-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH10-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS8PH10-M3/86A - 093418-SS8PH10-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8PH10-M3/86A
093418-SS8PH10-M3/86A
Diodes, Rectifiers - Single - SS8PH10-M3/86A 093418-SS8PH10-M3/86A
Manufacturer: Vishay Win Source Part Number: 093418-SS8PH10-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A Current - Reverse Leakage @ Vr: 2μA @ 100V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 093418-SS8PH10-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A
Current - Reverse Leakage @ Vr: 2μA @ 100V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Diode, Schottky, 8A, 100V, Smpc; Repetitive Reverse Voltage Vrrm Max Vishay - 64AH8795 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 8A, 100V, Smpc; Repetitive Reverse Voltage Vrrm Max Vishay
64AH8795
Diode, Schottky, 8A, 100V, Smpc; Repetitive Reverse Voltage Vrrm Max Vishay 64AH8795
DIODE, SCHOTTKY, 8A, 100V, SMPC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SCHOTTKY, 8A, 100V, SMPC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8PH10-M3/86A
Schottky Diodes & Rectifiers SS8PH10-M3/86A
Schottky Diodes & Rectifiers 8.0 Amp 100 Volt

Schottky Diodes & Rectifiers 8.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8PH10-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8PH10-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8PH10-M3/86A
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site
Single Diodes - SS8PH10-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS8PH10-M3/86A
Single Diodes SS8PH10-M3/86A
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS8PH10-M3/86A 7103806 7103806P SS8PH10-M3/86AGICT-ND 093418-SS8PH10-M3/86A 64AH8795 SS8PH10-M3/86A SS8PH10-M3/86A SS8PH10-M3/86A
Product Name SMD 8A 100V 277A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - SS8PH10-M3/86A Diode, Schottky, 8A, 100V, Smpc; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape and Reel To-277a TO-277A TO-277A (SMPC) TO-277A TO-277A-3 TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS RoHS RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1690666 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Rectifier Diode - HR2T2KF - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 1750 mA
trr 150 ns
View Details
General-purpose dual Schottky diode - BAS40-05W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers