12V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 2-DSN (0.60x0.30)
TVS DIODE 5VWM 12VC 2DSN
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 488-SSESD11N5.0ST5GTR-ND | SSESD11N5.0ST5G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | 2-DSN (0.60x0.30) |
| VC | 12 volts | 12 volts |