Vishay Intertechnology, Inc. Single Diodes SSB44HM3_A/I

Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SSB44HM3_A/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-SSB44HM3_A/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Buy Now Datasheet
Single Diodes - 112-SSB44HM3_A/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Buy Now Datasheet
Automotive Schottky 40V 4A Diode and Rectifier - 280-SSB44HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 40V 4A Diode and Rectifier
280-SSB44HM3_A/I
Automotive Schottky 40V 4A Diode and Rectifier 280-SSB44HM3_A/I
Diode Schottky 40V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB44HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HM3_A/I can be used for catalog matching and distributor lookup.

Diode Schottky 40V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB44HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 40V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 40V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1112346-SSB44HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1112346-SSB44HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1112346-SSB44HM3_A/I
Win Source Part Number: 1112346-SSB44HM3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A Current - Reverse Leakage @ Vr: 400 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Alternative Parts (Cross-Reference): SSB44HM3-A/I; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSB44HM3_A/ITR Base Product Number: SSB44

Win Source Part Number: 1112346-SSB44HM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A
Current - Reverse Leakage @ Vr: 400 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Alternative Parts (Cross-Reference): SSB44HM3-A/I;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SSB44HM3_A/ITR
Base Product Number: SSB44

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB44HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB44HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SSB44HM3_A/I
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-SSB44HM3_A/ITR-ND 280-SSB44HM3_A/I 1112346-SSB44HM3_A/I SSB44HM3_A/I
Product Name Single Diodes Automotive Schottky 40V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data