Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS5P4HM3_A/I

Description
Win Source Part Number: 1125505-SS5P4HM3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS5P4HM3-A/I; SS5P4HM3A/I; SS5P4HM3AI; SS5P4HM3_AI; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS5P4HM3_A/I-ND,SS5P 4HM3_A/IGIDKR,SS5P4H M3_A/IGITR,SS5P4HM3_ A/IGICT Base Product Number: SS5P4
Request a Quote Datasheet
Description
Win Source Part Number: 1125505-SS5P4HM3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS5P4HM3-A/I; SS5P4HM3A/I; SS5P4HM3AI; SS5P4HM3_AI; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS5P4HM3_A/I-ND,SS5P 4HM3_A/IGIDKR,SS5P4H M3_A/IGITR,SS5P4HM3_ A/IGICT Base Product Number: SS5P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1125505-SS5P4HM3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1125505-SS5P4HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1125505-SS5P4HM3_A/I
Win Source Part Number: 1125505-SS5P4HM3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): SS5P4HM3-A/I; SS5P4HM3A/I; SS5P4HM3AI; SS5P4HM3_AI; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS5P4HM3_A/I-ND,SS5P 4HM3_A/IGIDKR,SS5P4H M3_A/IGITR,SS5P4HM3_ A/IGICT Base Product Number: SS5P4

Win Source Part Number: 1125505-SS5P4HM3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520 mV @ 5 A
Current - Reverse Leakage @ Vr: 250 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): SS5P4HM3-A/I; SS5P4HM3A/I; SS5P4HM3AI; SS5P4HM3_AI;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS5P4HM3_A/I-ND,SS5P4HM3_A/IGIDKR,SS5P4HM3_A/IGITR,SS5P4HM3_A/IGICT
Base Product Number: SS5P4

Buy Now Datasheet
Single Diodes - SS5P4HM3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P4HM3_A/IGITR-ND
Single Diodes SS5P4HM3_A/IGITR-ND
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P4HM3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P4HM3_A/IGICT-ND
Single Diodes SS5P4HM3_A/IGICT-ND
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P4HM3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 5A 40V 277A Diode and Rectifier - 280-SS5P4HM3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 40V 277A Diode and Rectifier
280-SS5P4HM3_A/I
Schottky 5A 40V 277A Diode and Rectifier 280-SS5P4HM3_A/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P4HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4HM3_A/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P4HM3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4HM3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P4HM3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P4HM3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS5P4HM3_A/I
DIODE SCHOTTKY 40V 5A TO277A

DIODE SCHOTTKY 40V 5A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P4HM3_A/I
Schottky Diodes & Rectifiers SS5P4HM3_A/I
Schottky Diodes & Rectifiers 5A,40V,SM SKY RECT.

Schottky Diodes & Rectifiers 5A,40V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1125505-SS5P4HM3_A/I SS5P4HM3_A/IGITR-ND 280-SS5P4HM3_A/I SS5P4HM3_A/I SS5P4HM3_A/I
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 5A 40V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-277, 3-PowerDFN TO-277A
Unlock Full Specs
to access all available technical data