Vishay Intertechnology, Inc. Schottky 30V 2A Diode and Rectifier SSA23LHE3/5AT

Description
DIODE SCHOTTKY 30V 2A DO214AC Product overview: SSA23LHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23LHE3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A DO214AC Product overview: SSA23LHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23LHE3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 2A Diode and Rectifier - 280-SSA23LHE3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 2A Diode and Rectifier
280-SSA23LHE3/5AT
Schottky 30V 2A Diode and Rectifier 280-SSA23LHE3/5AT
DIODE SCHOTTKY 30V 2A DO214AC Product overview: SSA23LHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23LHE3/5AT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 2A DO214AC Product overview: SSA23LHE3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23LHE3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281611-SSA23LHE3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281611-SSA23LHE3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281611-SSA23LHE3/5AT
Win Source Part Number: 1281611-SSA23LHE3/5A T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A Current - Reverse Leakage @ Vr: 500 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SSA23 Product Status: Obsolete

Win Source Part Number: 1281611-SSA23LHE3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A
Current - Reverse Leakage @ Vr: 500 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SSA23
Product Status: Obsolete

Buy Now Datasheet
Single Diodes - SSA23LHE3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA23LHE3/5AT-ND
Single Diodes SSA23LHE3/5AT-ND
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA23LHE3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA23LHE3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SSA23LHE3/5AT
DIODE SCHOTTKY 30V 2A DO214AC

DIODE SCHOTTKY 30V 2A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-SSA23LHE3/5AT 1281611-SSA23LHE3/5AT SSA23LHE3/5AT-ND SSA23LHE3/5AT
Product Name Schottky 30V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DO-214AC, SMA
Unlock Full Specs
to access all available technical data