Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)
Schottky Diodes & Rectifiers 8.0 Amp 100 Volt Product overview: SS8PH10-E3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10-E3/86A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281228-SS8PH10-E3/8
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 8 A
Current - Reverse Leakage @ Vr: 2 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS8PH10E386A,SS8PH10
Base Product Number: SS8PH10
Product Status: Obsolete
DIODE SCHOTTKY 100V 8A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS8PH10-E3/86AGITR-ND | 280-SS8PH10-E3/86A | 1281228-SS8PH10-E3/86A | SS8PH10-E3/86A |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Package | Tape and Reel | TO-277, 3-PowerDFN | ||
| RoHS Compliant | RoHS |