Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS5P9-M3/87A SS5P9-M3/87A

Description
Manufacturer: Vishay Win Source Part Number: 935042-SS5P9-M3/87A Series: eSMP® Features: Diode Schottky 90 V 5A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS5P9 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS5P9-M3/87AGITR, SS5P9-M3/87AGICT, SS5P9-M3/87A-ND, SS5P9-M3/87AGIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 935042-SS5P9-M3/87A Series: eSMP® Features: Diode Schottky 90 V 5A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS5P9 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS5P9-M3/87AGITR, SS5P9-M3/87AGICT, SS5P9-M3/87A-ND, SS5P9-M3/87AGIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS5P9-M3/87A - 935042-SS5P9-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P9-M3/87A
935042-SS5P9-M3/87A
Diodes, Rectifiers - Single - SS5P9-M3/87A 935042-SS5P9-M3/87A
Manufacturer: Vishay Win Source Part Number: 935042-SS5P9-M3/87A Series: eSMP® Features: Diode Schottky 90 V 5A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: SS5P9 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS5P9-M3/87AGITR, SS5P9-M3/87AGICT, SS5P9-M3/87A-ND, SS5P9-M3/87AGIDKR

Manufacturer: Vishay
Win Source Part Number: 935042-SS5P9-M3/87A
Series: eSMP®
Features: Diode Schottky 90 V 5A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS5P9
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS5P9-M3/87AGITR, SS5P9-M3/87AGICT, SS5P9-M3/87A-ND, SS5P9-M3/87AGIDKR

Buy Now Datasheet
5 A 90 V 277A Diode and Rectifier - 280-SS5P9-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 90 V 277A Diode and Rectifier
280-SS5P9-M3/87A
5 A 90 V 277A Diode and Rectifier 280-SS5P9-M3/87A
DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P9-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9-M3/87A can be used for catalog matching and distributor lookup.

DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P9-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS5P9-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P9-M3/87AGITR-ND
Single Diodes SS5P9-M3/87AGITR-ND
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P9-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P9-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P9-M3/87AGICT-ND
Single Diodes SS5P9-M3/87AGICT-ND
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P9-M3/87A
Schottky Diodes & Rectifiers SS5P9-M3/87A
Schottky Diodes & Rectifiers 5.0 Amp 90 Volt

Schottky Diodes & Rectifiers 5.0 Amp 90 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P9-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P9-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS5P9-M3/87A
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 935042-SS5P9-M3/87A 280-SS5P9-M3/87A SS5P9-M3/87AGITR-ND SS5P9-M3/87A SS5P9-M3/87A
Product Name Diodes, Rectifiers - Single - SS5P9-M3/87A 5 A 90 V 277A Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277A (SMPC) Tape and Reel TO-277A-3
RoHS Compliant RoHS
IO 5 amps
Unlock Full Specs
to access all available technical data