Soft Ultrafast Rectifier, 200 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: SSRD8620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SSRD8620CTT4G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
200 V, 6.0 A Reverse Polarity Power Rectifier
DIODE ARRAY GP 200V 3A DPAK
Rectifiers 6A 200V SOFT ULTRAFAST RE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-SSRD8620CTT4G | SSRD8620CTT4G-ND | SSRD8620CTT4G | SSRD8620CTT4G | SSRD8620CTT4G |
| Product Name | 200 V 6.0 A DPAK Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Arrangement | Common Catode | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK | D-PAK |