Vishay Intertechnology, Inc. Schottky 90V 3A Diode and Rectifier SS3H9HE3_B/H

Description
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_B/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 90V 3A Diode and Rectifier - 280-SS3H9HE3_B/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 3A Diode and Rectifier
280-SS3H9HE3_B/H
Schottky 90V 3A Diode and Rectifier 280-SS3H9HE3_B/H
DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_B/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 3A DO214AB Product overview: SS3H9HE3_B/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H9HE3_B/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS3H9HE3_B/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 3A DO214AB

DIODE SCHOTTKY 90V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-SS3H9HE3_B/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 3A DO214AB

DIODE SCHOTTKY 90V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-SS3H9HE3_B/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 90V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281539-SS3H9HE3_B/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281539-SS3H9HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281539-SS3H9HE3_B/H
Win Source Part Number: 1281539-SS3H9HE3_B/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q100 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A Current - Reverse Leakage @ Vr: 20 µA @ 90 V Operating Temperature - Junction: -65°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS3H9

Win Source Part Number: 1281539-SS3H9HE3_B/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q100
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 3 A
Current - Reverse Leakage @ Vr: 20 µA @ 90 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS3H9

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3H9HE3_B/H
Discrete Semiconductor Products - Diodes - Rectifiers SS3H9HE3_B/H
DIODE SCHOTTKY 90V 3A DO214AB

DIODE SCHOTTKY 90V 3A DO214AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3H9HE3_B/H
Schottky Diodes & Rectifiers SS3H9HE3_B/H
Schottky Diodes & Rectifiers 3A 90V H. Barrier Sky Rect.

Schottky Diodes & Rectifiers 3A 90V H. Barrier Sky Rect.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS3H9HE3_B/H 112-SS3H9HE3_B/HCT-ND 1281539-SS3H9HE3_B/H SS3H9HE3_B/H SS3H9HE3_B/H
Product Name Schottky 90V 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape & Reel (TR) DO-214AB, SMC
Unlock Full Specs
to access all available technical data