Vishay Precision Group Diodes, Rectifiers - Arrays - SS8P6C-M3/86A SS8P6C-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1102218-SS8P6C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 4A Current - Reverse Leakage @ Vr: 50μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102218-SS8P6C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 4A Current - Reverse Leakage @ Vr: 50μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - SS8P6C-M3/86A - 1102218-SS8P6C-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS8P6C-M3/86A
1102218-SS8P6C-M3/86A
Diodes, Rectifiers - Arrays - SS8P6C-M3/86A 1102218-SS8P6C-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102218-SS8P6C-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 700mV @ 4A Current - Reverse Leakage @ Vr: 50μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1102218-SS8P6C-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 4A
Current - Reverse Leakage @ Vr: 50μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 60V 4A 277A Diode and Rectifier - 280-SS8P6C-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 60V 4A 277A Diode and Rectifier
280-SS8P6C-M3/86A
SMD 60V 4A 277A Diode and Rectifier 280-SS8P6C-M3/86A
60V 4A Rectifier Diode, TO-277A, Surface Mount Product overview: SS8P6C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 4A, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 4A, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P6C-M3/86A can be used for catalog matching and distributor lookup.

60V 4A Rectifier Diode, TO-277A, Surface Mount Product overview: SS8P6C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 4A, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 60V, 4A, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P6C-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS8P6C-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 60V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS8P6C-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 60V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - SS8P6C-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 60V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7103803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103803
Schottky Diodes & Rectifiers 7103803
Diode Schottky 60V 8A SMPC

Diode Schottky 60V 8A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 7103803P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103803P
Schottky Diodes & Rectifiers 7103803P
Diode Schottky 60V 8A SMPC

Diode Schottky 60V 8A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 1652702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652702
Schottky Diodes & Rectifiers 1652702
Diode Schottky 60V 8A SMPC

Diode Schottky 60V 8A SMPC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P6C-M3/86A
Schottky Diodes & Rectifiers SS8P6C-M3/86A
Schottky Diodes & Rectifiers 8.0 Amp 60 Volt

Schottky Diodes & Rectifiers 8.0 Amp 60 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P6C-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P6C-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P6C-M3/86A
DIODE ARR SCHOTT 60V 4A TO277A

DIODE ARR SCHOTT 60V 4A TO277A

Supplier's Site
Schottky Rect, Dual, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay - 70AC6525 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay
70AC6525
Schottky Rect, Dual, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay 70AC6525
SCHOTTKY RECT, DUAL, 60V, TO-277A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 60V, TO-277A; Repetitive Peak Reverse Voltage:60V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:2Pins; Forward Voltage Max:700mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode Arrays - SS8P6C-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
SS8P6C-M3/86A
Diode Arrays SS8P6C-M3/86A
DIODE ARRAY SCHOTTKY 60V TO277A

DIODE ARRAY SCHOTTKY 60V TO277A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers Schottky Diodes Diode Arrays
Product Number 1102218-SS8P6C-M3/86A 280-SS8P6C-M3/86A SS8P6C-M3/86AGICT-ND 7103803 7103803P SS8P6C-M3/86A SS8P6C-M3/86A 70AC6525 SS8P6C-M3/86A
Product Name Diodes, Rectifiers - Arrays - SS8P6C-M3/86A SMD 60V 4A 277A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Dual, 60V, To-277A; Repetitive Peak Reverse Voltage Vishay Diode Arrays
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
VF 0.7000 volts 0.7000 volts 0.7000 volts 0.7000 volts
VR 60 volts 60 volts
IR 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data