Vishay Intertechnology, Inc. 30V 4A Diode and Rectifier SS8P3CHM3/86A

Description
DIODE ARR SCHOTT 30V 4A TO277A Product overview: SS8P3CHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P3CHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 4A TO277A Product overview: SS8P3CHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P3CHM3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 4A Diode and Rectifier - 286-SS8P3CHM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 4A Diode and Rectifier
286-SS8P3CHM3/86A
30V 4A Diode and Rectifier 286-SS8P3CHM3/86A
DIODE ARR SCHOTT 30V 4A TO277A Product overview: SS8P3CHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P3CHM3/86A can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 4A TO277A Product overview: SS8P3CHM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P3CHM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - SS8P3CHM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SS8P3CHM3/86A-ND
Diode Arrays SS8P3CHM3/86A-ND
Diode Array 1 Pair Common Cathode Schottky 30V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 30V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diodes, Rectifiers - Arrays - SS8P3CHM3/86A - 1102209-SS8P3CHM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - SS8P3CHM3/86A
1102209-SS8P3CHM3/86A
Diodes, Rectifiers - Arrays - SS8P3CHM3/86A 1102209-SS8P3CHM3/86A
Manufacturer: Vishay Win Source Part Number: 1102209-SS8P3CHM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A Current - Reverse Leakage @ Vr: 300μA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102209-SS8P3CHM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A
Current - Reverse Leakage @ Vr: 300μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P3CHM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P3CHM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P3CHM3/86A
DIODE ARR SCHOTT 30V 4A TO277A

DIODE ARR SCHOTT 30V 4A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-SS8P3CHM3/86A SS8P3CHM3/86A-ND 1102209-SS8P3CHM3/86A SS8P3CHM3/86A
Product Name 30V 4A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - SS8P3CHM3/86A Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) TO-277, 3-PowerDFN TO-277A (SMPC)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data