Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-277, 3-PowerDFN
Win Source Part Number: 1282775-SS6P4C-M3/87
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 3 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS6P4
Schottky Diodes & Rectifiers 2x3.0 Amp 40 Volt Dual 70 Amp IFSM Product overview: SS6P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS6P4C-M3/87A can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2x3.0 Amp 40 Volt Dual 70 Amp IFSM
DIODE ARR SCHOTT 40V 3A TO277A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | SS6P4C-M3/87A-ND | 1282775-SS6P4C-M3/87A | 280-SS6P4C-M3/87A | SS6P4C-M3/87A | SS6P4C-M3/87A |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-277, 3-PowerDFN | TO-277, 3-PowerDFN | Tape and Reel | TO-277A-3 | |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.6500 volts | 0.6500 volts |