Vishay Intertechnology, Inc. Single Diodes SS5P6HM3_A/H

Description
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS5P6HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P6HM3_A/HGITR-ND
Single Diodes SS5P6HM3_A/HGITR-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P6HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P6HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P6HM3_A/HGICT-ND
Single Diodes SS5P6HM3_A/HGICT-ND
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 5A 60V 277A Diode and Rectifier - 280-SS5P6HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 60V 277A Diode and Rectifier
280-SS5P6HM3_A/H
Schottky 5A 60V 277A Diode and Rectifier 280-SS5P6HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P6HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P6HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P6HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P6HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 959302-SS5P6HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
959302-SS5P6HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 959302-SS5P6HM3_A/H
Win Source Part Number: 959302-SS5P6HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 690 mV @ 5 A Current - Reverse Leakage @ Vr: 150 µA @ 60 V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) Alternative Parts (Cross-Reference): DSR6V600P5-13; VS-6ESH06-M3/86A; VS-50WQ10FN-M3; VS-50WQ06FN-M3; RURD660S9A-F085; SBRT6U20LP-7SS5P6HM3 _A/H.; SS5P6HM3_AH; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS5P6HM3_A/HGITR,SS5 P6HM3_A/HGIDKR,SS5P6 HM3_A/H-ND,SS5P6HM3_ A/HGICT Base Product Number: SS5P6

Win Source Part Number: 959302-SS5P6HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 690 mV @ 5 A
Current - Reverse Leakage @ Vr: 150 µA @ 60 V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
Alternative Parts (Cross-Reference): DSR6V600P5-13; VS-6ESH06-M3/86A; VS-50WQ10FN-M3; VS-50WQ06FN-M3; RURD660S9A-F085; SBRT6U20LP-7SS5P6HM3_A/H.; SS5P6HM3_AH;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS5P6HM3_A/HGITR,SS5P6HM3_A/HGIDKR,SS5P6HM3_A/H-ND,SS5P6HM3_A/HGICT
Base Product Number: SS5P6

Buy Now Datasheet
Single Diodes - SS5P6HM3_A/H - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS5P6HM3_A/H
Single Diodes SS5P6HM3_A/H
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site Datasheet
DIODE SCHOTTKY 60V 5A TO277A - 884-SS5P6HM3_A/H - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 5A TO277A
884-SS5P6HM3_A/H
DIODE SCHOTTKY 60V 5A TO277A 884-SS5P6HM3_A/H
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P6HM3_A/H
Schottky Diodes & Rectifiers SS5P6HM3_A/H
Schottky Diodes & Rectifiers 5A,60V,SM SKY RECT.

Schottky Diodes & Rectifiers 5A,60V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P6HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P6HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS5P6HM3_A/H
DIODE SCHOTTKY 60V 5A TO277A

DIODE SCHOTTKY 60V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SS5P6HM3_A/HGITR-ND 280-SS5P6HM3_A/H 959302-SS5P6HM3_A/H SS5P6HM3_A/H 884-SS5P6HM3_A/H SS5P6HM3_A/H SS5P6HM3_A/H
Product Name Single Diodes Schottky 5A 60V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes DIODE SCHOTTKY 60V 5A TO277A Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
Package TO-277, 3-PowerDFN TO-277, 3-PowerDFN TO-277, 3-PowerDFN
VF 0.6900 volts 0.6900 volts 0.6900 volts 0.6900 volts
Unlock Full Specs
to access all available technical data