Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS3P5L-M3/86A SS3P5L-M3/86A

Description
Manufacturer: Vishay Win Source Part Number: 042863-SS3P5L-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 50V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 042863-SS3P5L-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 50V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS3P5L-M3/86A - 042863-SS3P5L-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P5L-M3/86A
042863-SS3P5L-M3/86A
Diodes, Rectifiers - Single - SS3P5L-M3/86A 042863-SS3P5L-M3/86A
Manufacturer: Vishay Win Source Part Number: 042863-SS3P5L-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A Current - Reverse Leakage @ Vr: 150μA @ 50V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 042863-SS3P5L-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 3A
Current - Reverse Leakage @ Vr: 150μA @ 50V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - SS3P5L-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P5L-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P5L-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
3 A 50 V 277A Diode and Rectifier - 280-SS3P5L-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 50 V 277A Diode and Rectifier
280-SS3P5L-M3/86A
3 A 50 V 277A Diode and Rectifier 280-SS3P5L-M3/86A
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P5L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5L-M3/86A can be used for catalog matching and distributor lookup.

DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS3P5L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5L-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P5L-M3/86A
Schottky Diodes & Rectifiers SS3P5L-M3/86A
Schottky Diodes & Rectifiers 3.0 Amp 50 Volt

Schottky Diodes & Rectifiers 3.0 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P5L-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P5L-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P5L-M3/86A
DIODE SCHOTTKY 50V 3A TO277A

DIODE SCHOTTKY 50V 3A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 042863-SS3P5L-M3/86A SS3P5L-M3/86AGITR-ND 280-SS3P5L-M3/86A SS3P5L-M3/86A SS3P5L-M3/86A
Product Name Diodes, Rectifiers - Single - SS3P5L-M3/86A Single Diodes 3 A 50 V 277A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A-3
VF 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data