Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS8P3LHM3_A/H

Description
Win Source Part Number: 1281530-SS8P3LHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 330pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS8P3LHM3_A/HCT, SS8P3LHM3_A/H,112-SS 8P3LHM3_A/HDKR,112-S S8P3LHM3_A/HTR Base Product Number: SS8P3
Request a Quote Datasheet
Description
Win Source Part Number: 1281530-SS8P3LHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 330pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS8P3LHM3_A/HCT, SS8P3LHM3_A/H,112-SS 8P3LHM3_A/HDKR,112-S S8P3LHM3_A/HTR Base Product Number: SS8P3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281530-SS8P3LHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281530-SS8P3LHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281530-SS8P3LHM3_A/H
Win Source Part Number: 1281530-SS8P3LHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Capacitance @ Vr, F: 330pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS8P3LHM3_A/HCT, SS8P3LHM3_A/H,112-SS 8P3LHM3_A/HDKR,112-S S8P3LHM3_A/HTR Base Product Number: SS8P3

Win Source Part Number: 1281530-SS8P3LHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 8 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Capacitance @ Vr, F: 330pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS8P3LHM3_A/HCT,SS8P3LHM3_A/H,112-SS8P3LHM3_A/HDKR,112-SS8P3LHM3_A/HTR
Base Product Number: SS8P3

Buy Now Datasheet
Single Diodes - 112-SS8P3LHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 8A TO277A

DIODE SCHOTTKY 30V 8A TO277A

Buy Now Datasheet
Single Diodes - 112-SS8P3LHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 8A TO277A

DIODE SCHOTTKY 30V 8A TO277A

Buy Now Datasheet
Single Diodes - 112-SS8P3LHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 30V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Automotive Schottky 30V 8A Diode and Rectifier - 280-SS8P3LHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 8A Diode and Rectifier
280-SS8P3LHM3_A/H
Automotive Schottky 30V 8A Diode and Rectifier 280-SS8P3LHM3_A/H
Diode Schottky 30V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8P3LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3LHM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 30V 8A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS8P3LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3LHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P3LHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P3LHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS8P3LHM3_A/H
DIODE SCHOTTKY 30V 8A TO277A

DIODE SCHOTTKY 30V 8A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P3LHM3_A/H
Schottky Diodes & Rectifiers SS8P3LHM3_A/H
Schottky Diodes & Rectifiers 8A,30V,SM SKY RECT.

Schottky Diodes & Rectifiers 8A,30V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1281530-SS8P3LHM3_A/H 112-SS8P3LHM3_A/HCT-ND 280-SS8P3LHM3_A/H SS8P3LHM3_A/H SS8P3LHM3_A/H
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Automotive Schottky 30V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-277, 3-PowerDFN Tape and Reel TO-277A-3
Unlock Full Specs
to access all available technical data