Diode Array 1 Pair Common Cathode Schottky 30V 4A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Schottky 30V 4A Surface Mount TO-277, 3-PowerDFN
Diode Array 1 Pair Common Cathode Schottky 30V 4A Surface Mount TO-277, 3-PowerDFN
Schottky Diodes & Rectifiers 8.0 Amp 30 Volt Product overview: SS8P3C-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P3C-M3/86A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1102212-SS8P3C-M3/86
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 580mV @ 4A
Current - Reverse Leakage @ Vr: 300μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Schottky Diodes & Rectifiers 8.0 Amp 30 Volt
DIODE, SCHOTTKY, RECTIFIER, 8A, 30V, SMPC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:8A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes
DIODE ARR SCHOTT 30V 4A TO277A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SS8P3C-M3/86AGITR-ND | 280-SS8P3C-M3/86A | 1102212-SS8P3C-M3/86A | SS8P3C-M3/86A | 75R3252 | SS8P3C-M3/86A |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - SS8P3C-M3/86A | Schottky Diodes & Rectifiers | Diode, Schottky, Rectifier, 8A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | TO-277, 3-PowerDFN | Tape and Reel | TO-277A (SMPC) | TO-277A-3 | TO-277A | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 4 amps |