Vishay Intertechnology, Inc. Single Diodes SS5P4HM3_A/H

Description
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS5P4HM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P4HM3_A/HGITR-ND
Single Diodes SS5P4HM3_A/HGITR-ND
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P4HM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P4HM3_A/HGICT-ND
Single Diodes SS5P4HM3_A/HGICT-ND
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P4HM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 40V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS5P4HM3_A/H - 795430-SS5P4HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P4HM3_A/H
795430-SS5P4HM3_A/H
Diodes, Rectifiers - Single - SS5P4HM3_A/H 795430-SS5P4HM3_A/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 795430-SS5P4HM3_A/H Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-277, 3-PowerDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 250μA @ 40V Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: TO-277A (SMPC) Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 5A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): SS5P4-E3/86A; SS5P4HM3/87A; SS5P4HE3/86A; SS5P4HM3_A/H; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 795430-SS5P4HM3_A/H
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-277, 3-PowerDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 250μA @ 40V
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-277A (SMPC)
Voltage - Forward (Vf) (Maximum) @ If: 520mV @ 5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): SS5P4-E3/86A; SS5P4HM3/87A; SS5P4HE3/86A; SS5P4HM3_A/H;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 5A 40V 277A Diode and Rectifier - 280-SS5P4HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 5A 40V 277A Diode and Rectifier
280-SS5P4HM3_A/H
Schottky 5A 40V 277A Diode and Rectifier 280-SS5P4HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P4HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 5A, 40V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS5P4HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5A, 40V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5A, 40V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P4HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P4HM3_A/H
Schottky Diodes & Rectifiers SS5P4HM3_A/H
Schottky Diodes & Rectifiers 5A,40V,SM SKY RECT.

Schottky Diodes & Rectifiers 5A,40V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P4HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P4HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS5P4HM3_A/H
DIODE SCHOTTKY 40V 5A TO277A

DIODE SCHOTTKY 40V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS5P4HM3_A/HGITR-ND 795430-SS5P4HM3_A/H 280-SS5P4HM3_A/H SS5P4HM3_A/H SS5P4HM3_A/H
Product Name Single Diodes Diodes, Rectifiers - Single - SS5P4HM3_A/H Schottky 5A 40V 277A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BA595E6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-323; SC-76, SOD-323
View Details
5 suppliers
Schottky barrier diode - 1PS70SB20,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 100 volts
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details