Vishay Intertechnology, Inc. Single Diodes SS5P9HM3_A/H

Description
DIODE SCHOTTKY 90V 5A TO277A
Request a Quote Datasheet
Description
DIODE SCHOTTKY 90V 5A TO277A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS5P9HM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Buy Now Datasheet
Single Diodes - 112-SS5P9HM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Buy Now Datasheet
Single Diodes - 112-SS5P9HM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Automotive Schottky 90V 5A Diode and Rectifier - 280-SS5P9HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 90V 5A Diode and Rectifier
280-SS5P9HM3_A/H
Automotive Schottky 90V 5A Diode and Rectifier 280-SS5P9HM3_A/H
Diode Schottky 90V 5A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS5P9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9HM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 90V 5A 3-Pin(2+Tab) SMPC T/R Automotive AEC-Q101 Product overview: SS5P9HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 90V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 90V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 988265-SS5P9HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
988265-SS5P9HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 988265-SS5P9HM3_A/H
Win Source Part Number: 988265-SS5P9HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 5 A Current - Reverse Leakage @ Vr: 15 µA @ 90 V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS5P9HM3_A/HDKR, 112-SS5P9HM3_A/HTR,1 12-SS5P9HM3_A/HCT,SS 5P9HM3_A/H-ND Base Product Number: SS5P9

Win Source Part Number: 988265-SS5P9HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 5 A
Current - Reverse Leakage @ Vr: 15 µA @ 90 V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS5P9HM3_A/HDKR,112-SS5P9HM3_A/HTR,112-SS5P9HM3_A/HCT,SS5P9HM3_A/H-ND
Base Product Number: SS5P9

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P9HM3_A/H
Schottky Diodes & Rectifiers SS5P9HM3_A/H
Schottky Diodes & Rectifiers 5A 90V SM Schottky Rect

Schottky Diodes & Rectifiers 5A 90V SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P9HM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P9HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS5P9HM3_A/H
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 112-SS5P9HM3_A/HCT-ND 280-SS5P9HM3_A/H 988265-SS5P9HM3_A/H SS5P9HM3_A/H SS5P9HM3_A/H
Product Name Single Diodes Automotive Schottky 90V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data