Vishay Precision Group Single Diodes SS8PH9-M3/86A

Description
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS8PH9-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH9-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8PH9-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS8PH9-M3/86A - 1102221-SS8PH9-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8PH9-M3/86A
1102221-SS8PH9-M3/86A
Diodes, Rectifiers - Single - SS8PH9-M3/86A 1102221-SS8PH9-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102221-SS8PH9-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A Current - Reverse Leakage @ Vr: 2μA @ 90V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102221-SS8PH9-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A
Current - Reverse Leakage @ Vr: 2μA @ 90V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8 A 90 V 277A Diode and Rectifier - 280-SS8PH9-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 90 V 277A Diode and Rectifier
280-SS8PH9-M3/86A
8 A 90 V 277A Diode and Rectifier 280-SS8PH9-M3/86A
DIODE 8 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8PH9-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9-M3/86A can be used for catalog matching and distributor lookup.

DIODE 8 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8PH9-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Rectifier, 8A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3251 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 8A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3251
Diode, Schottky, Rectifier, 8A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3251
DIODE, SCHOTTKY, RECTIFIER, 8A, 90V, SMPC; Repetitive Peak Reverse Voltage:90V; Average Forward Current:8A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:900mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 8A, 90V, SMPC; Repetitive Peak Reverse Voltage:90V; Average Forward Current:8A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:900mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8PH9-M3/86A
Schottky Diodes & Rectifiers SS8PH9-M3/86A
Schottky Diodes & Rectifiers 8.0 Amp 90 Volt

Schottky Diodes & Rectifiers 8.0 Amp 90 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8PH9-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8PH9-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8PH9-M3/86A
DIODE SCHOTTKY 90V 8A TO277A

DIODE SCHOTTKY 90V 8A TO277A

Supplier's Site
Single Diodes - SS8PH9-M3/86A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS8PH9-M3/86A
Single Diodes SS8PH9-M3/86A
DIODE SCHOTTKY 90V 8A TO277A

DIODE SCHOTTKY 90V 8A TO277A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS8PH9-M3/86AGICT-ND 1102221-SS8PH9-M3/86A 280-SS8PH9-M3/86A 75R3251 SS8PH9-M3/86A SS8PH9-M3/86A SS8PH9-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS8PH9-M3/86A 8 A 90 V 277A Diode and Rectifier Diode, Schottky, Rectifier, 8A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A TO-277A-3 TO-277, 3-PowerDFN
VF 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data