Vishay Intertechnology, Inc. Schottky 4A 40V Diode and Rectifier SSB44HM3_A/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SSB44HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SSB44HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4A 40V Diode and Rectifier - 280-SSB44HM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4A 40V Diode and Rectifier
280-SSB44HM3_A/H
Schottky 4A 40V Diode and Rectifier 280-SSB44HM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SSB44HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4A, 40V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SSB44HM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB44HM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SSB44HM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 40V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 112-SSB44HM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Buy Now Datasheet
Single Diodes - 112-SSB44HM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281394-SSB44HM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281394-SSB44HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281394-SSB44HM3_A/H
Win Source Part Number: 1281394-SSB44HM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A Current - Reverse Leakage @ Vr: 400 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SSB44HM3_A/HTR Base Product Number: SSB44

Win Source Part Number: 1281394-SSB44HM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 4 A
Current - Reverse Leakage @ Vr: 400 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SSB44HM3_A/HTR
Base Product Number: SSB44

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB44HM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB44HM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SSB44HM3_A/H
DIODE SCHOTTKY 40V 4A DO214AA

DIODE SCHOTTKY 40V 4A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SSB44HM3_A/H 112-SSB44HM3_A/HTR-ND 1281394-SSB44HM3_A/H SSB44HM3_A/H
Product Name Schottky 4A 40V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data