Vishay Intertechnology, Inc. Automotive Schottky 30V 4A Diode and Rectifier SSB43LHE3_A/H

Description
Diode Schottky 30V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB43LHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB43LHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 30V 4A Diode and Rectifier - 280-SSB43LHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 4A Diode and Rectifier
280-SSB43LHE3_A/H
Automotive Schottky 30V 4A Diode and Rectifier 280-SSB43LHE3_A/H
Diode Schottky 30V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB43LHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 30V 4A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SSB43LHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSB43LHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SSB43LHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Buy Now Datasheet
Single Diodes - 112-SSB43LHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Buy Now Datasheet
Single Diodes - 112-SSB43LHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 4A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SSB43LHE3_A/H - 809479-SSB43LHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSB43LHE3_A/H
809479-SSB43LHE3_A/H
Diodes, Rectifiers - Single - SSB43LHE3_A/H 809479-SSB43LHE3_A/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 809479-SSB43LHE3_A/H Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 4A Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 490mV at 4A Current - Reverse Leakage at Vr: 400μA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809479-SSB43LHE3_A/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 4A
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 490mV at 4A
Current - Reverse Leakage at Vr: 400μA at 30V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSB43LHE3_A/H
Schottky Diodes & Rectifiers SSB43LHE3_A/H
Schottky Diodes & Rectifiers 4A,30V,SM Schottky Rect

Schottky Diodes & Rectifiers 4A,30V,SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSB43LHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSB43LHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SSB43LHE3_A/H
DIODE SCHOTTKY 30V 4A DO214AA

DIODE SCHOTTKY 30V 4A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SSB43LHE3_A/H 112-SSB43LHE3_A/HDKR-ND 809479-SSB43LHE3_A/H SSB43LHE3_A/H SSB43LHE3_A/H
Product Name Automotive Schottky 30V 4A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SSB43LHE3_A/H Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SMB
Unlock Full Specs
to access all available technical data