Vishay Intertechnology, Inc. Single Diodes SS3P5HM3/84A

Description
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS3P5HM3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5HM3/84AGITR-ND
Single Diodes SS3P5HM3/84AGITR-ND
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P5HM3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5HM3/84AGICT-ND
Single Diodes SS3P5HM3/84AGICT-ND
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P5HM3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS3P5HM3/84A - 1102163-SS3P5HM3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P5HM3/84A
1102163-SS3P5HM3/84A
Diodes, Rectifiers - Single - SS3P5HM3/84A 1102163-SS3P5HM3/84A
Manufacturer: Vishay Win Source Part Number: 1102163-SS3P5HM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102163-SS3P5HM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3 A 50 V Diode and Rectifier - 280-SS3P5HM3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 50 V Diode and Rectifier
280-SS3P5HM3/84A
3 A 50 V Diode and Rectifier 280-SS3P5HM3/84A
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HM3/84A can be used for catalog matching and distributor lookup.

DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5HM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5HM3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3P5HM3/84A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3P5HM3/84A
Single Diodes SS3P5HM3/84A
DIODE SCHOTTKY 50V 3A DO220AA

DIODE SCHOTTKY 50V 3A DO220AA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P5HM3/84A
Schottky Diodes & Rectifiers SS3P5HM3/84A
Schottky Diodes & Rectifiers 50volt 3.0amp

Schottky Diodes & Rectifiers 50volt 3.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P5HM3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P5HM3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P5HM3/84A
DIODE SCHOTTKY 50V 3A DO220AA

DIODE SCHOTTKY 50V 3A DO220AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SS3P5HM3/84AGITR-ND 1102163-SS3P5HM3/84A 280-SS3P5HM3/84A SS3P5HM3/84A SS3P5HM3/84A SS3P5HM3/84A
Product Name Single Diodes Diodes, Rectifiers - Single - SS3P5HM3/84A 3 A 50 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package DO-220AA (SMP) Tape and Reel DO-220AA DO-220AA-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FPM0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Diode Arrays - 1727-5440-2-ND - DigiKey
Specs
Tj 125 C (257 F)
Package SOT323; SC-70, SOT-323
View Details
6 suppliers
80V 250MW Diode and Rectifier - 284-BAR9002ELSE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
6 suppliers