Vishay Precision Group 5 A 50 V 277A Diode and Rectifier SS5P5-M3/87A

Description
DIODE 5 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P5-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P5-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 5 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P5-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P5-M3/87A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 A 50 V 277A Diode and Rectifier - 280-SS5P5-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 50 V 277A Diode and Rectifier
280-SS5P5-M3/87A
5 A 50 V 277A Diode and Rectifier 280-SS5P5-M3/87A
DIODE 5 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P5-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P5-M3/87A can be used for catalog matching and distributor lookup.

DIODE 5 A, 50 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P5-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 50 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 50 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P5-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS5P5-M3/87A - 1102193-SS5P5-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P5-M3/87A
1102193-SS5P5-M3/87A
Diodes, Rectifiers - Single - SS5P5-M3/87A 1102193-SS5P5-M3/87A
Manufacturer: Vishay Win Source Part Number: 1102193-SS5P5-M3/87A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 50V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: SS5P5 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS5P5HM3/86A; SS5P5HM3/87A; SS5P5HM3_A/I; SS5P5HM3_A/H; Introduction Date: September 17, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102193-SS5P5-M3/87A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 50V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: SS5P5
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS5P5HM3/86A; SS5P5HM3/87A; SS5P5HM3_A/I; SS5P5HM3_A/H;
Introduction Date: September 17, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS5P5-M3/87AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P5-M3/87AGITR-ND
Single Diodes SS5P5-M3/87AGITR-ND
Diode Schottky 50V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P5-M3/87AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P5-M3/87AGICT-ND
Single Diodes SS5P5-M3/87AGICT-ND
Diode Schottky 50V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P5-M3/87AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P5-M3/87A
Schottky Diodes & Rectifiers SS5P5-M3/87A
Schottky Diodes & Rectifiers 5.0 Amp 50 Volt

Schottky Diodes & Rectifiers 5.0 Amp 50 Volt

Buy Now Datasheet
Diode, Schottky, 5A, 50V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R7562 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 5A, 50V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R7562
Diode, Schottky, 5A, 50V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R7562
DIODE, SCHOTTKY, 5A, 50V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:690mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 5A, 50V, TO-277A, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:690mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, 5A, 50V, To-277A; Repetitive Peak Reverse Voltage Vishay - 18X0056 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 5A, 50V, To-277A; Repetitive Peak Reverse Voltage Vishay
18X0056
Diode, Schottky, 5A, 50V, To-277A; Repetitive Peak Reverse Voltage Vishay 18X0056
DIODE, SCHOTTKY, 5A, 50V, TO-277A; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:690mV; Forward Surge Current:150A RoHS Compliant: Yes

DIODE, SCHOTTKY, 5A, 50V, TO-277A; Repetitive Peak Reverse Voltage:50V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:690mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site
Schottky Diodes & Rectifiers 5.0 Amp 50 Volt - 884-SS5P5-M3/87A - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 5.0 Amp 50 Volt
884-SS5P5-M3/87A
Schottky Diodes & Rectifiers 5.0 Amp 50 Volt 884-SS5P5-M3/87A
Schottky Diodes & Rectifiers 5.0 Amp 50 Volt

Schottky Diodes & Rectifiers 5.0 Amp 50 Volt

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P5-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P5-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS5P5-M3/87A
DIODE SCHOTTKY 50V 5A TO277A

DIODE SCHOTTKY 50V 5A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS5P5-M3/87A 1102193-SS5P5-M3/87A SS5P5-M3/87AGITR-ND SS5P5-M3/87A 24R7562 884-SS5P5-M3/87A SS5P5-M3/87A
Product Name 5 A 50 V 277A Diode and Rectifier Diodes, Rectifiers - Single - SS5P5-M3/87A Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, 5A, 50V, To-277A, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers 5.0 Amp 50 Volt Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277A (SMPC) SMPC (TO-277A) TO-277A TO-277, 3-PowerDFN
RoHS Compliant RoHS RoHS RoHS
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data