Micro Commercial Components Corp. Schottky 60V 1A Diode and Rectifier SSL16PL-TP

Description
DIODE SCHOTTKY 60V 1A SOD123FL Product overview: SSL16PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSL16PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A SOD123FL Product overview: SSL16PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSL16PL-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-SSL16PL-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-SSL16PL-TP
Schottky 60V 1A Diode and Rectifier 280-SSL16PL-TP
DIODE SCHOTTKY 60V 1A SOD123FL Product overview: SSL16PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSL16PL-TP can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A SOD123FL Product overview: SSL16PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSL16PL-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SSL16PL-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSL16PL-TPMSCT-ND
Single Diodes SSL16PL-TPMSCT-ND
Diode Schottky 60V 1A Surface Mount SOD-123FL

Diode Schottky 60V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SSL16PL-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSL16PL-TPMSTR-ND
Single Diodes SSL16PL-TPMSTR-ND
Diode Schottky 60V 1A Surface Mount SOD-123FL

Diode Schottky 60V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - SSL16PL-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSL16PL-TPMSDKR-ND
Single Diodes SSL16PL-TPMSDKR-ND
Diode Schottky 60V 1A Surface Mount SOD-123FL

Diode Schottky 60V 1A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367219-SSL16PL-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367219-SSL16PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367219-SSL16PL-TP
Win Source Part Number: 1367219-SSL16PL-TP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Micro Commercial Co Package: Tape & Reel Product Status: Active Package / Case: SOD-123F Supplier Device Package: SOD-123FL Base Product Number: SSL16 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 65 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367219-SSL16PL-TP
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Base Product Number: SSL16
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 65 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
1A,60V,SCHOTTKY,SOD-123FL PACKAG - 543-SSL16PL-TP - Utmel Electronic Limited
Hong Kong, China
1A,60V,SCHOTTKY,SOD-123FL PACKAG
543-SSL16PL-TP
1A,60V,SCHOTTKY,SOD-123FL PACKAG 543-SSL16PL-TP
1A,60V,SCHOTTKY,SOD- 123FL PACKAG

1A,60V,SCHOTTKY,SOD-123FL PACKAG

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SSL16PL-TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SSL16PL-TP
Diodes >> Schottky Barrier Diodes (SBD) SSL16PL-TP
60V 1A 450mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

60V 1A 450mV@1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSL16PL-TP
Schottky Diodes & Rectifiers SSL16PL-TP
Schottky Diodes & Rectifiers 1A,60V,Schottky,SOD- 123FL Package

Schottky Diodes & Rectifiers 1A,60V,Schottky,SOD-123FL Package

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSL16PL-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSL16PL-TP
Discrete Semiconductor Products - Diodes - Rectifiers SSL16PL-TP
DIODE SCHOTTKY 60V 1A SOD123FL

DIODE SCHOTTKY 60V 1A SOD123FL

Supplier's Site
Single Diodes - SSL16PL-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSL16PL-TP
Single Diodes SSL16PL-TP
DIODE SCHOTTKY 60V 1A SOD123FL

DIODE SCHOTTKY 60V 1A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SSL16PL-TP SSL16PL-TPMSCT-ND 1367219-SSL16PL-TP 543-SSL16PL-TP SSL16PL-TP SSL16PL-TP SSL16PL-TP SSL16PL-TP
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1A,60V,SCHOTTKY,SOD-123FL PACKAG Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-123F SOD-123; SOD-123F SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data