Vishay Intertechnology, Inc. Schottky Diode and Rectifier SS3P4HM3/85A

Description
Schottky Diodes & Rectifiers 40volt 3.0amp Product overview: SS3P4HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4HM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Diodes & Rectifiers 40volt 3.0amp Product overview: SS3P4HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4HM3/85A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode and Rectifier - 280-SS3P4HM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS3P4HM3/85A
Schottky Diode and Rectifier 280-SS3P4HM3/85A
Schottky Diodes & Rectifiers 40volt 3.0amp Product overview: SS3P4HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4HM3/85A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 40volt 3.0amp Product overview: SS3P4HM3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P4HM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281501-SS3P4HM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281501-SS3P4HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281501-SS3P4HM3/85A
Win Source Part Number: 1281501-SS3P4HM3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS3P4

Win Source Part Number: 1281501-SS3P4HM3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 3 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS3P4

Buy Now Datasheet
Single Diodes - 112-SS3P4HM3/85ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Buy Now Datasheet
Single Diodes - 112-SS3P4HM3/85ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-SS3P4HM3/85ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P4HM3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P4HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P4HM3/85A
DIODE SCHOTTKY 40V 3A DO220AA

DIODE SCHOTTKY 40V 3A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P4HM3/85A
Schottky Diodes & Rectifiers SS3P4HM3/85A
Schottky Diodes & Rectifiers 40volt 3.0amp

Schottky Diodes & Rectifiers 40volt 3.0amp

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes
Product Number 280-SS3P4HM3/85A 1281501-SS3P4HM3/85A 112-SS3P4HM3/85ADKR-ND SS3P4HM3/85A SS3P4HM3/85A
Product Name Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DO-220AA DO-220AA-2
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data