Vishay Precision Group Schottky Diodes & Rectifiers SS3P5-M3/84A

Description
Diode Schottky 50V 3A SMP
Request a Quote Datasheet
Description
Diode Schottky 50V 3A SMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103752
Schottky Diodes & Rectifiers 7103752
Diode Schottky 50V 3A SMP

Diode Schottky 50V 3A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 7103752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103752P
Schottky Diodes & Rectifiers 7103752P
Diode Schottky 50V 3A SMP

Diode Schottky 50V 3A SMP

Supplier's Site
Schottky Diodes & Rectifiers - 1702224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1702224
Schottky Diodes & Rectifiers 1702224
Diode Schottky 50V 3A SMP

Diode Schottky 50V 3A SMP

Supplier's Site
3 A 50 V Diode and Rectifier - 280-SS3P5-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 50 V Diode and Rectifier
280-SS3P5-M3/84A
3 A 50 V Diode and Rectifier 280-SS3P5-M3/84A
DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5-M3/84A can be used for catalog matching and distributor lookup.

DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS3P5-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3P5-M3/84A - 1102165-SS3P5-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P5-M3/84A
1102165-SS3P5-M3/84A
Diodes, Rectifiers - Single - SS3P5-M3/84A 1102165-SS3P5-M3/84A
Manufacturer: Vishay Win Source Part Number: 1102165-SS3P5-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A Current - Reverse Leakage @ Vr: 100μA @ 50V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102165-SS3P5-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 780mV @ 3A
Current - Reverse Leakage @ Vr: 100μA @ 50V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SS3P5-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5-M3/84AGITR-ND
Single Diodes SS3P5-M3/84AGITR-ND
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P5-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS3P5-M3/84AGICT-ND
Single Diodes SS3P5-M3/84AGICT-ND
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS3P5-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Diode Schottky 50V 3A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P5-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P5-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS3P5-M3/84A
DIODE SCHOTTKY 50V 3A DO220AA

DIODE SCHOTTKY 50V 3A DO220AA

Supplier's Site
Diode, Rectifier, Schottky, 3A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay - 75R3244 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, Schottky, 3A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay
75R3244
Diode, Rectifier, Schottky, 3A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay 75R3244
DIODE, RECTIFIER, SCHOTTKY, 3A, 50V, SMP; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:780mV; Forward Surge Current:45A RoHS Compliant: Yes

DIODE, RECTIFIER, SCHOTTKY, 3A, 50V, SMP; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:780mV; Forward Surge Current:45A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P5-M3/84A
Schottky Diodes & Rectifiers SS3P5-M3/84A
Schottky Diodes & Rectifiers 50volt 3.0amp

Schottky Diodes & Rectifiers 50volt 3.0amp

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 7103752 7103752P 280-SS3P5-M3/84A 1102165-SS3P5-M3/84A SS3P5-M3/84AGITR-ND SS3P5-M3/84A 75R3244 SS3P5-M3/84A
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 3 A 50 V Diode and Rectifier Diodes, Rectifiers - Single - SS3P5-M3/84A Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Rectifier, Schottky, 3A, 50V, Smp; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package Smp SMP Tape and Reel DO-220AA (SMP) SMD DO-220AA-2
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data