onsemi Diodes, Rectifiers - Single - SSBRD81045T4G SSBRD81045T4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094623-SSBRD81045T4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1094623-SSBRD81045T4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SSBRD81045T4G - 1094623-SSBRD81045T4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSBRD81045T4G
1094623-SSBRD81045T4G
Diodes, Rectifiers - Single - SSBRD81045T4G 1094623-SSBRD81045T4G
Manufacturer: ON Semiconductor Win Source Part Number: 1094623-SSBRD81045T4 G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DPAK-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1094623-SSBRD81045T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 10 A 45 V Diode and Rectifier
280-SSBRD81045T4G
Schottky 10 A 45 V Diode and Rectifier 280-SSBRD81045T4G
Schottky Power Rectifier, Switch-mode, 10 A, 45 V, 2500-REEL Product overview: SSBRD81045T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSBRD81045T4G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Switch-mode, 10 A, 45 V, 2500-REEL Product overview: SSBRD81045T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 45 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 45 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSBRD81045T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SSBRD81045T4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 10A Surface Mount DPAK

Diode Schottky 45V 10A Surface Mount DPAK

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSBRD81045T4G
Schottky Diodes & Rectifiers SSBRD81045T4G
Schottky Diodes & Rectifiers SYNCHRONOUS BARRIER RECTIFIER

Schottky Diodes & Rectifiers SYNCHRONOUS BARRIER RECTIFIER

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSBRD81045T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSBRD81045T4G
Discrete Semiconductor Products - Diodes - Rectifiers SSBRD81045T4G
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Supplier's Site
Single Diodes - SSBRD81045T4G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSBRD81045T4G
Single Diodes SSBRD81045T4G
DIODE SCHOTTKY 45V 10A DPAK

DIODE SCHOTTKY 45V 10A DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 1094623-SSBRD81045T4G 280-SSBRD81045T4G SSBRD81045T4GOSTR-ND SSBRD81045T4G SSBRD81045T4G SSBRD81045T4G
Product Name Diodes, Rectifiers - Single - SSBRD81045T4G Schottky 10 A 45 V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data