DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 360 362 363 364 365 366 367 368 369 370 371 372 373 374 380 390 400 410 417
Product Name Notes
"""TVS 2KA RATED 66V BI SMTO-263,"
"""TVS 2KA RATED 76V BI SMTO-263,"
10.3V Clamp 145.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
103V Clamp 14.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
10V Clamp 150A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
110V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount
113V Clamp 13.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
12.9V Clamp 116.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
120V Clamp 3.5kA (8/20µs) Ipp Tvs Diode Surface Mount 4-SMT
120V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTAK
121V Clamp 12.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
126V Clamp 11.9A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
12V Clamp 125A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMA
13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
130V Clamp 3.5kA (8/20µs) Ipp Tvs Diode Surface Mount 4-SMT
137V Clamp 10.9A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
14.4V Clamp 104.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
14.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
140V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount
15.4V Clamp 97.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
15.5V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
150V Clamp 3.5kA (8/20µs) Ipp Tvs Diode Surface Mount 4-SMT
170V Clamp 3.5kA (8/20µs) Ipp Tvs Diode Surface Mount 4-SMT
18.5V Clamp 31A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
20V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount DO-216AA
22.9V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
23V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
28V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTAK
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
29V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SC-74
44V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
45.4V Clamp 33A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
48.4V Clamp 31A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
53.3V Clamp 28.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
58.1V Clamp 25.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
64.5V Clamp 23.3A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
69.4V Clamp 21.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
72.7V Clamp 20.6A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
8.7V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
87.1V Clamp 17.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
93.6V Clamp 16A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
96.8V Clamp 15.5A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
9V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Clamp Ipp Tvs Diode Surface Mount SMA
DIODE SCHOTTKY 100V 1A DO213AB
DIODE SCHOTTKY 100V 1A MELF
Diode Schottky 100V 1A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 100V 2A DO213AB
DIODE SCHOTTKY 100V 2A MELF
Diode Schottky 100V 2A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 100V 3A DO213AB
DIODE SCHOTTKY 100V 3A MELF
DIODE SCHOTTKY 100V 5A DO213AB
DIODE SCHOTTKY 20V 1A DO213AB
DIODE SCHOTTKY 20V 2A DO213AB
DIODE SCHOTTKY 20V 3A DO213AB
DIODE SCHOTTKY 30V 1A DO213AB
DIODE SCHOTTKY 30V 2A DO213AB
DIODE SCHOTTKY 30V 3A DO213AB
DIODE SCHOTTKY 40V 1A DO213AB
DIODE SCHOTTKY 40V 1A MELF
Diode Schottky 40V 1A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 40V 2A DO213AB
DIODE SCHOTTKY 40V 2A MELF
Diode Schottky 40V 2A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 40V 3A DO213AB
DIODE SCHOTTKY 40V 3A MELF
DIODE SCHOTTKY 40V 5A DO213AB
DIODE SCHOTTKY 50V 1A DO213AB
DIODE SCHOTTKY 50V 2A DO213AB
DIODE SCHOTTKY 50V 3A DO213AB
DIODE SCHOTTKY 60V 1A DO213AB
DIODE SCHOTTKY 60V 1A MELF
Diode Schottky 60V 1A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 60V 2A DO213AB
DIODE SCHOTTKY 60V 2A MELF
Diode Schottky 60V 2A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 60V 3A DO213AB
DIODE SCHOTTKY 60V 3A MELF
DIODE SCHOTTKY 60V 5A DO213AB
DIODE SCHOTTKY 90V 1A DO213AB
DIODE SCHOTTKY 90V 1A MELF
Diode Schottky 90V 1A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 90V 2A DO213AB
DIODE SCHOTTKY 90V 2A MELF
Diode Schottky 90V 2A Surface Mount MELF DO-213AB
DIODE SCHOTTKY 90V 3A DO213AB
DIODE STANDARD 400V 10A 8POWQFN
DIODE VARACTOR 15V SGL SOT-23-3
DIODE VARACTOR 15V SINGLE SC-79
DIODE VARACTOR 15V SNGL SOD-323
DIODE VARACTOR 22V SINGLE SC-79
DIODE VARACTOR 26V SNGL SOD-323
DIODE VARACTOR 30V SGL SOT-23-3
DIODE VARACTOR 50V SGL SOT-23-3
DIODE ZENER 1.8V 500MW SOD123
DIODE ZENER 100V 2W DO213AB
DIODE ZENER 10V 2W DO213AB
DIODE ZENER 10V 500MW SOD123
DIODE ZENER 110V 2W DO213AB
DIODE ZENER 11V 2W DO213AB
DIODE ZENER 120V 2W DO213AB
DIODE ZENER 12V 2W DO213AB
DIODE ZENER 12V 500MW SOD123
DIODE ZENER 130V 2W DO213AB
DIODE ZENER 13V 2W DO213AB
DIODE ZENER 150V 2W DO213AB
DIODE ZENER 15V 2W DO213AB
DIODE ZENER 15V 500MW DO220AA
DIODE ZENER 160V 2W DO213AB
DIODE ZENER 16V 2W DO213AB
DIODE ZENER 180V 2W DO213AB
DIODE ZENER 18V 2W DO213AB
DIODE ZENER 18V 500MW DO220AA
DIODE ZENER 1V 2W DO213AB
DIODE ZENER 2.4V 500MW SOD123
DIODE ZENER 200V 2W DO213AB
DIODE ZENER 20V 1.5W DO214AA
DIODE ZENER 20V 2W DO213AB
DIODE ZENER 22V 2W DO213AB
DIODE ZENER 24V 2W DO213AB
DIODE ZENER 27V 2W DO213AB
DIODE ZENER 3.3V 500MW SOD123
DIODE ZENER 30V 2W DO213AB
DIODE ZENER 30V 500MW DO220AA
DIODE ZENER 33V 2W DO213AB
DIODE ZENER 36V 2W DO213AB
DIODE ZENER 39V 2W DO213AB
DIODE ZENER 4.3V 500MW SOD123
DIODE ZENER 43V 2W DO213AB
DIODE ZENER 47V 2W DO213AB
DIODE ZENER 5.1V 500MW SOD123
DIODE ZENER 5.6V 2W DO213AB
DIODE ZENER 5.6V 500MW DO220AA
DIODE ZENER 5.6V 500MW SOD123
DIODE ZENER 51V 2W DO213AB
DIODE ZENER 56V 2W DO213AB
DIODE ZENER 6.2V 2W DO213AB
DIODE ZENER 6.8V 2W DO213AB
DIODE ZENER 6.8V 500MW DO220AA
DIODE ZENER 62V 2W DO213AB
DIODE ZENER 68V 2W DO213AB
DIODE ZENER 7.5V 2W DO213AB
DIODE ZENER 75V 2W DO213AB
DIODE ZENER 8.2V 2W DO213AB
DIODE ZENER 82V 2W DO213AB
DIODE ZENER 9.1V 1.5W DO214AA
DIODE ZENER 9.1V 2W DO213AB
DIODE ZENER 9.1V 500MW SOD123
DIODE ZENER 91V 2W DO213AB
DIODE, ZENER, 0.50W, 8.2V, 5%, S
RECTIFIER, ULTRAFAST GLASS PASSI
RF Diode Schottky - 1 Bridge 2V 50mA 75mW SOT-143
RF Diode Schottky - 1 Pair Common Cathode 8V 50mA 75mW SOT-23-3
RF Diode Schottky - 1 Pair Series Connection 1V 50mA 75mW SOT-23-3
RF Diode Schottky - 1 Pair Series Connection 20V 50mA 75mW SOT-23-3
RF Diode Schottky - 1 Pair Series Connection 2V 50mA 75mW SOT-23-3
RF Diode Schottky - 2 Independent 20V 50mA 75mW SOT-143
RF Diode Schottky - 2 Independent 2V 50mA 75mW 4-MIS (1.18x1.43)
RF Diode Schottky - 2 Independent 70V 50mA 75mW SOT-143
RF Diode Schottky - 2 Independent 8V 50mA 75mW SOT-143
RF Diode Schottky - 2 Pair Series 2V 50mA 75mW SC-88
RF Diode Schottky - 2 Pair Series Connection 20V 50mA 75mW SC-88
RF Diode Schottky - Anti-Parallel 50mA 75mW 0201 (0603 Metric)
RF Diode Schottky - Cross Over 2V 50mA 75mW SOT-143
RF Diode Schottky - Single 1V 150mA 250mW 0402
RF Diode Schottky - Single 1V 20mA 100mW 0503
RF Diode Schottky - Single 1V 50mA 75mW 0201 (0603 Metric)
RF Diode Schottky - Single 1V 50mA 75mW SC-79
RF Diode Schottky - Single 20V 50mA 75mW SC-79
RF Diode Schottky - Single 20V 50mA 75mW SOD-323
RF Diode Schottky - Single 20V 50mA 75mW SOD-882
RF Diode Schottky - Single 2V 150mA 750mW 0402
RF Diode Schottky - Single 2V 50mA 75mW 0201 (0603 Metric)
RF Diode Schottky - Single 2V 50mA 75mW SC-79
RF Diode Schottky - Single 2V 50mA 75mW SOT-23-3
RF Diode Schottky - Single 40V 50mA 250mW SOD-882
RF Diode Schottky - Single 50mA 75mW 0201 (0603 Metric)
RF Diode Schottky - Single 70V 50mA 75mW SC-79
RF Diode Schottky - Single 70V 50mA 75mW SOD-882
RF Diode Schottky - Single 8V 50mA 75mW SC-79
RF Diode Schottky - Single 8V 50mA 75mW SOD-882
RF Diode Schottky - Single 8V 50mA 75mW SOT-23-3
RF Diode Schottky 1V 0201 (0603 Metric)
TVS DIODE 33VWM 53.3VC TO277A
TVS DIODE 36VWM 58.1VC TO277A
TVS DIODE 70VWM 130VC SMTO263
Varactors 1 Pair Common Cathode 10V Surface Mount SOT-23-3
Varactors 1 Pair Common Cathode 12V Surface Mount SOT-23-3
Varactors 1 Pair Common Cathode 15V Surface Mount SC-70-3
Varactors 1 Pair Common Cathode 15V Surface Mount SOT-23-3
Varactors 1 Pair Common Cathode 20V Surface Mount SC-70-3
Varactors 1 Pair Common Cathode 22V Surface Mount SOT-23
Varactors Single 10V Surface Mount 0402
Varactors Single 10V Surface Mount SC-79
Varactors Single 10V Surface Mount SOD-323
Varactors Single 12V Surface Mount 0402
Varactors Single 12V Surface Mount SC-79
Varactors Single 12V Surface Mount SOD-323
Varactors Single 12V Surface Mount SOD-882
Varactors Single 12V Surface Mount SOT-23-3
Varactors Single 15V Surface Mount 0402
Varactors Single 15V Surface Mount SC-79
Varactors Single 15V Surface Mount SOD-323
Varactors Single 15V Surface Mount SOD-882
Varactors Single 15V Surface Mount SOT-23-3
Varactors Single 20V Surface Mount SC-79
Varactors Single 20V Surface Mount SOD-882
Varactors Single 22V Surface Mount 0402
Varactors Single 22V Surface Mount SC-79
Varactors Single 22V Surface Mount SOD-323
Varactors Single 22V Surface Mount SOD-882
Varactors Single 22V Surface Mount SOT-23-3
Varactors Single 24V Surface Mount SC-79
Varactors Single 26V Surface Mount SC-79
Varactors Single 26V Surface Mount SOD-323
Varactors Single 28V Surface Mount SOD-323
Varactors Single 28V Surface Mount SOD-882
Varactors Single 29V Surface Mount SC-79
Varactors Single 30V Surface Mount 0402
Varactors Single 30V Surface Mount SC-79
Varactors Single 30V Surface Mount SOD-882
Varactors Single 30V Surface Mount SOT-23
Varactors
Zener Diode 10V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 11V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 11V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 12V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 12V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 13V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 13V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 15V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 15V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 16V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 18V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 18V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 20V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 22V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 22V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 24V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 27V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 30V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 33V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 33V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 36V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 39V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 39V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 43V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 47V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 5.6V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 6.2V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 6.8V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 7.5V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 8.2V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode 9.1V 1.5W ±10% Surface Mount DO-214AA (SMBJ)
Zener Diode 9.1V 1.5W ±5% Surface Mount DO-214AA (SMBJ)
Zener Diode 9.1V 1.5W ±5% Surface Mount DO-215AA (SMBG)
Zener Diode 9.1V 500mW ±5% Surface Mount DO-220AA (SMP)
Zener Diode
ZENER, MELF, 15V, 2W, 2%

<< Prev Next >>