Vishay Intertechnology, Inc. Diode Arrays SS8P5CHM3_A/H

Description
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - SS8P5CHM3_A/H-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
SS8P5CHM3_A/H-ND
Diode Arrays SS8P5CHM3_A/H-ND
Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
50V 4A Diode and Rectifier - 286-SS8P5CHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 4A Diode and Rectifier
286-SS8P5CHM3_A/H
50V 4A Diode and Rectifier 286-SS8P5CHM3_A/H
DIODE ARR SCHOTT 50V 4A TO277A Product overview: SS8P5CHM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P5CHM3_A/H can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 50V 4A TO277A Product overview: SS8P5CHM3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SS8P5CHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282822-SS8P5CHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282822-SS8P5CHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282822-SS8P5CHM3_A/H
Win Source Part Number: 1282822-SS8P5CHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 700 mV @ 4 A Current - Reverse Leakage @ Vr: 50 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS8P5

Win Source Part Number: 1282822-SS8P5CHM3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101, eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 4 A
Current - Reverse Leakage @ Vr: 50 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS8P5

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P5CHM3_A/H
Schottky Diodes & Rectifiers SS8P5CHM3_A/H
Schottky Diodes & Rectifiers 8A,50V,SM SKY RECT.

Schottky Diodes & Rectifiers 8A,50V,SM SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P5CHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P5CHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS8P5CHM3_A/H
DIODE ARR SCHOTT 50V 4A TO277A

DIODE ARR SCHOTT 50V 4A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number SS8P5CHM3_A/H-ND 286-SS8P5CHM3_A/H 1282822-SS8P5CHM3_A/H SS8P5CHM3_A/H SS8P5CHM3_A/H
Product Name Diode Arrays 50V 4A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-277, 3-PowerDFN Tape & Reel (TR) TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data