Vishay Precision Group Single Diodes SS3H10-E3/57T

Description
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS3H10-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS3H10-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - SS3H10-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7000984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000984
Schottky Diodes & Rectifiers 7000984
Vishay SS3H10-E3/57T Diode

Vishay SS3H10-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 7000984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000984P
Schottky Diodes & Rectifiers 7000984P
Vishay SS3H10-E3/57T Diode

Vishay SS3H10-E3/57T Diode

Supplier's Site
Schottky Diodes & Rectifiers - 9189626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189626
Schottky Diodes & Rectifiers 9189626
Vishay SS3H10-E3/57T Diode

Vishay SS3H10-E3/57T Diode

Supplier's Site
SMD 3A 100V Diode and Rectifier - 280-SS3H10-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 100V Diode and Rectifier
280-SS3H10-E3/57T
SMD 3A 100V Diode and Rectifier 280-SS3H10-E3/57T
3A 100V Rectifier Diode, SMC, Surface Mount Product overview: SS3H10-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10-E3/57T can be used for catalog matching and distributor lookup.

3A 100V Rectifier Diode, SMC, Surface Mount Product overview: SS3H10-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3H10-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS3H10-E3/57T - 030842-SS3H10-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3H10-E3/57T
030842-SS3H10-E3/57T
Diodes, Rectifiers - Single - SS3H10-E3/57T 030842-SS3H10-E3/57T
Manufacturer: Vishay Win Source Part Number: 030842-SS3H10-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A Current - Reverse Leakage @ Vr: 20μA @ 100V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 030842-SS3H10-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 3A
Current - Reverse Leakage @ Vr: 20μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5894 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5894
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5894
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:800mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:800mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8081 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8081
Schottky Rectifier, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8081
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:650mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:650mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rect, Single, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3869 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3869
Schottky Rect, Single, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3869
SCHOTTKY RECT, SINGLE, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:800mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site
Single Diodes - SS3H10-E3/57T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS3H10-E3/57T
Single Diodes SS3H10-E3/57T
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3H10-E3/57T
Schottky Diodes & Rectifiers SS3H10-E3/57T
Schottky Diodes & Rectifiers 3.0 Amp 100 Volt

Schottky Diodes & Rectifiers 3.0 Amp 100 Volt

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - SS3H10-E3/57T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SS3H10-E3/57T
Diodes >> Schottky Barrier Diodes (SBD) SS3H10-E3/57T
100V Single 3A 800mV@3A DO-214AB Schottky Barrier Diodes (SBD) ROHS

100V Single 3A 800mV@3A DO-214AB Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS3H10-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3H10-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS3H10-E3/57T
DIODE SCHOTTKY 100V 3A DO214AB

DIODE SCHOTTKY 100V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number SS3H10-E3/57TGITR-ND 7000984 7000984P 280-SS3H10-E3/57T 030842-SS3H10-E3/57T 05R5894 77K8081 60AC3869 SS3H10-E3/57T SS3H10-E3/57T SS3H10-E3/57T SS3H10-E3/57T
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 3A 100V Diode and Rectifier Diodes, Rectifiers - Single - SS3H10-E3/57T Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 3A, 100V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Rect, Single, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay Single Diodes Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Rectifier Configuration / Technology Schottky Schottky Schottky
Package Do-214ab (smc) DO-214AB (SMC) Tape and Reel DO-214AB, (SMC) DO-214AB (SMC) DO-214AB (SMC) DO-214AB DO-214AB, SMC SMC (DO-214AB)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data