DIODE 2 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SSA23L-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA23L-E3/5AT can be used for catalog matching and distributor lookup.
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 1102223-SSA23L-E3/5A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
DIODE, SCHOTTKY, 2A, 30V, SMA; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 30 Volt 2.0 Amp 60 Amp IFSM
DIODE SCHOTTKY 30V 2A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-SSA23L-E3/5AT | SSA23L-E3/5ATGIDKR-ND | 1102223-SSA23L-E3/5AT | 75R3223 | SSA23L-E3/5AT | SSA23L-E3/5AT |
| Product Name | 2 A 30 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SSA23L-E3/5AT | Diode, Schottky, 2A, 30V, Sma; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA (DO-214AC) | ||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |