Comchip Technology Corporation Single Diodes SS515C-HF

Description
Diode Schottky 150V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 150V 5A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-SS515C-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
641-SS515C-HFTR-ND
Single Diodes 641-SS515C-HFTR-ND
Diode Schottky 150V 5A Surface Mount DO-214AB (SMC)

Diode Schottky 150V 5A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS515C-HF - 897661-SS515C-HF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS515C-HF
897661-SS515C-HF
Diodes, Rectifiers - Single - SS515C-HF 897661-SS515C-HF
Manufacturer: Comchip Technology Win Source Part Number: 897661-SS515C-HF Features: Diode Schottky 150 V 5A Surface Mount DO-214AB (SMC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SS515 Categories: Discrete Semiconductor Products Case / Package: DO-214AB (SMC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080 Other Part Number: 641-SS515C-HFCT, 641-SS515C-HFDKR, 641-SS515C-HFTR

Manufacturer: Comchip Technology
Win Source Part Number: 897661-SS515C-HF
Features: Diode Schottky 150 V 5A Surface Mount DO-214AB (SMC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SS515
Categories: Discrete Semiconductor Products
Case / Package: DO-214AB (SMC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080
Other Part Number: 641-SS515C-HFCT, 641-SS515C-HFDKR, 641-SS515C-HFTR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Schottky Diodes
Product Number 641-SS515C-HFTR-ND 897661-SS515C-HF
Product Name Single Diodes Diodes, Rectifiers - Single - SS515C-HF
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70L,315 - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.5500 volts
View Details