Diode Schottky 30V 5A Surface Mount TO-277A (SMPC)
Diode Schottky 30V 5A Surface Mount TO-277A (SMPC)
Diode Schottky 30V 5A Surface Mount TO-277A (SMPC)
Manufacturer: Vishay
Win Source Part Number: 042867-SS5P3-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 520mV @ 5A
Current - Reverse Leakage @ Vr: 250μA @ 30V
Capacitance @ Vr, F: 280pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Medical, Industrial, Robotics, Motor Drive & Control
DIODE 5 A, 30 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P3-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 30 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 30 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P3-M3/86A can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 5.0 Amp 30 Volt
DIODE SCHOTTKY 30V 5A TO277A
DIODE, SCHOTTKY, RECTIFIER, 5A, 30V, SMPC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:5A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | SS5P3-M3/86AGITR-ND | 042867-SS5P3-M3/86A | 280-SS5P3-M3/86A | SS5P3-M3/86A | SS5P3-M3/86A | 75R3246 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - SS5P3-M3/86A | 5 A 30 V 277A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Rectifier, 5A, 30V, Smpc; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Life Cycle Stage | Active | Active | ||||
| Package | TO-277A (SMPC) | Tape and Reel | SMPC (TO-277A) | TO-277A | ||
| VF | 0.5200 volts | 0.5200 volts | 0.5200 volts |