Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Arrays SS8P4C-M3/87A

Description
Win Source Part Number: 1282778-SS8P4C-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 580 mV @ 4 A Current - Reverse Leakage @ Vr: 300 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS8P4C-M3/87ATR, 112-SS8P4C-M3/87ACT, SS8P4C-M3/87A,112-SS 8P4C-M3/87ADKR Base Product Number: SS8P4
Request a Quote Datasheet
Description
Win Source Part Number: 1282778-SS8P4C-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 580 mV @ 4 A Current - Reverse Leakage @ Vr: 300 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS8P4C-M3/87ATR, 112-SS8P4C-M3/87ACT, SS8P4C-M3/87A,112-SS 8P4C-M3/87ADKR Base Product Number: SS8P4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1282778-SS8P4C-M3/87A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1282778-SS8P4C-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1282778-SS8P4C-M3/87A
Win Source Part Number: 1282778-SS8P4C-M3/87 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Voltage - Forward (Vf) (Max) @ If: 580 mV @ 4 A Current - Reverse Leakage @ Vr: 300 µA @ 40 V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 4A Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-SS8P4C-M3/87ATR, 112-SS8P4C-M3/87ACT, SS8P4C-M3/87A,112-SS 8P4C-M3/87ADKR Base Product Number: SS8P4

Win Source Part Number: 1282778-SS8P4C-M3/87A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 4 A
Current - Reverse Leakage @ Vr: 300 µA @ 40 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 4A
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-SS8P4C-M3/87ATR,112-SS8P4C-M3/87ACT,SS8P4C-M3/87A,112-SS8P4C-M3/87ADKR
Base Product Number: SS8P4

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS8P4C-M3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS8P4C-M3/87A
Schottky Diode and Rectifier 280-SS8P4C-M3/87A
Schottky Diodes & Rectifiers 8.0 Amp 40 Volt Product overview: SS8P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P4C-M3/87A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 8.0 Amp 40 Volt Product overview: SS8P4C-M3/87A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P4C-M3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-SS8P4C-M3/87ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Diode Array 1 Pair Common Cathode Schottky 40V 4A Surface Mount TO-277, 3-PowerDFN

Buy Now Datasheet
Diode Arrays - 112-SS8P4C-M3/87ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 4A TO277A

DIODE ARRAY SCHOTT 40V 4A TO277A

Buy Now Datasheet
Diode Arrays - 112-SS8P4C-M3/87ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOTT 40V 4A TO277A

DIODE ARRAY SCHOTT 40V 4A TO277A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P4C-M3/87A
Schottky Diodes & Rectifiers SS8P4C-M3/87A
Schottky Diodes & Rectifiers 8.0 Amp 40 Volt

Schottky Diodes & Rectifiers 8.0 Amp 40 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P4C-M3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P4C-M3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P4C-M3/87A
DIODE ARR SCHOTT 40V 4A TO277A

DIODE ARR SCHOTT 40V 4A TO277A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 1282778-SS8P4C-M3/87A 280-SS8P4C-M3/87A 112-SS8P4C-M3/87ATR-ND SS8P4C-M3/87A SS8P4C-M3/87A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Schottky Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.5800 volts 0.5800 volts
VR 40 volts
IR 0.3000 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data