Vishay Precision Group Single Diodes SS8P2L-M3/86A

Description
Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS8P2L-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8P2L-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS8P2L-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 20V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS8P2L-M3/86A - 1102208-SS8P2L-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8P2L-M3/86A
1102208-SS8P2L-M3/86A
Diodes, Rectifiers - Single - SS8P2L-M3/86A 1102208-SS8P2L-M3/86A
Manufacturer: Vishay Win Source Part Number: 1102208-SS8P2L-M3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 570mV @ 8A Current - Reverse Leakage @ Vr: 200μA @ 30V Capacitance @ Vr, F: 330pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1102208-SS8P2L-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 8A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Capacitance @ Vr, F: 330pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
8 A 20 V 277A Diode and Rectifier - 280-SS8P2L-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 20 V 277A Diode and Rectifier
280-SS8P2L-M3/86A
8 A 20 V 277A Diode and Rectifier 280-SS8P2L-M3/86A
DIODE 8 A, 20 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P2L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 20 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 20 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P2L-M3/86A can be used for catalog matching and distributor lookup.

DIODE 8 A, 20 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS8P2L-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 20 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 20 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8P2L-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 8A, 20V, To-277A-3, Full Reel; Repetitive Peak Reverse Voltage Vishay - 24R7586 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 8A, 20V, To-277A-3, Full Reel; Repetitive Peak Reverse Voltage Vishay
24R7586
Diode, Schottky, 8A, 20V, To-277A-3, Full Reel; Repetitive Peak Reverse Voltage Vishay 24R7586
DIODE, SCHOTTKY, 8A, 20V, TO-277A-3, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:8A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 8A, 20V, TO-277A-3, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:8A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 8A, 20V, To-277A-3; Repetitive Peak Reverse Voltage Vishay - 05W6991 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 8A, 20V, To-277A-3; Repetitive Peak Reverse Voltage Vishay
05W6991
Diode, Schottky, 8A, 20V, To-277A-3; Repetitive Peak Reverse Voltage Vishay 05W6991
DIODE, SCHOTTKY, 8A, 20V, TO-277A-3; Repetitive Peak Reverse Voltage:20V; Average Forward Current:8A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Qualification:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 8A, 20V, TO-277A-3; Repetitive Peak Reverse Voltage:20V; Average Forward Current:8A; Diode Configuration:Dual Common Anode; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:570mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8P2L-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8P2L-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8P2L-M3/86A
DIODE SCHOTTKY 20V 8A TO277A

DIODE SCHOTTKY 20V 8A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS8P2L-M3/86A
Schottky Diodes & Rectifiers SS8P2L-M3/86A
Schottky Diodes & Rectifiers 8.0 Amp 20 Volt

Schottky Diodes & Rectifiers 8.0 Amp 20 Volt

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number SS8P2L-M3/86AGITR-ND 1102208-SS8P2L-M3/86A 280-SS8P2L-M3/86A 24R7586 SS8P2L-M3/86A SS8P2L-M3/86A
Product Name Single Diodes Diodes, Rectifiers - Single - SS8P2L-M3/86A 8 A 20 V 277A Diode and Rectifier Diode, Schottky, 8A, 20V, To-277A-3, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package TO-277A (SMPC) Tape and Reel TO-277A TO-277A-3
VF 0.5700 volts 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data