Vishay Precision Group Schottky Diodes & Rectifiers SS5P9-M3/86A

Description
Diode Schottky 90V 5A SMPC
Request a Quote Datasheet
Description
Diode Schottky 90V 5A SMPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7103777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103777
Schottky Diodes & Rectifiers 7103777
Diode Schottky 90V 5A SMPC

Diode Schottky 90V 5A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 7103777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7103777P
Schottky Diodes & Rectifiers 7103777P
Diode Schottky 90V 5A SMPC

Diode Schottky 90V 5A SMPC

Supplier's Site
Schottky Diodes & Rectifiers - 1652698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652698
Schottky Diodes & Rectifiers 1652698
Diode Schottky 90V 5A SMPC

Diode Schottky 90V 5A SMPC

Supplier's Site
5 A 90 V 277A Diode and Rectifier - 280-SS5P9-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 A 90 V 277A Diode and Rectifier
280-SS5P9-M3/86A
5 A 90 V 277A Diode and Rectifier 280-SS5P9-M3/86A
DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P9-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9-M3/86A can be used for catalog matching and distributor lookup.

DIODE 5 A, 90 V, SILICON, RECTIFIER DIODE, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN, Rectifier Diode Product overview: SS5P9-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 A, 90 V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5 A, 90 V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P9-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS5P9-M3/86A - 093713-SS5P9-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P9-M3/86A
093713-SS5P9-M3/86A
Diodes, Rectifiers - Single - SS5P9-M3/86A 093713-SS5P9-M3/86A
Manufacturer: Vishay Win Source Part Number: 093713-SS5P9-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A Current - Reverse Leakage @ Vr: 15μA @ 90V Capacitance @ Vr, F: 130pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 093713-SS5P9-M3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 880mV @ 5A
Current - Reverse Leakage @ Vr: 15μA @ 90V
Capacitance @ Vr, F: 130pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - SS5P9-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P9-M3/86AGITR-ND
Single Diodes SS5P9-M3/86AGITR-ND
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P9-M3/86AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS5P9-M3/86AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P9-M3/86AGICT-ND
Single Diodes SS5P9-M3/86AGICT-ND
Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 90V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS5P9-M3/86A
Schottky Diodes & Rectifiers SS5P9-M3/86A
Schottky Diodes & Rectifiers 5.0 Amp 90 Volt

Schottky Diodes & Rectifiers 5.0 Amp 90 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P9-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P9-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS5P9-M3/86A
DIODE SCHOTTKY 90V 5A TO277A

DIODE SCHOTTKY 90V 5A TO277A

Supplier's Site
Diode, Schottky, Rectifier, 5A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay - 75R3249 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectifier, 5A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay
75R3249
Diode, Schottky, Rectifier, 5A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay 75R3249
DIODE, SCHOTTKY, RECTIFIER, 5A, 90V, SMPC; Repetitive Peak Reverse Voltage:90V; Average Forward Current:5A; Diode Configuration:Single ; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:880mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIFIER, 5A, 90V, SMPC; Repetitive Peak Reverse Voltage:90V; Average Forward Current:5A; Diode Configuration:Single; Diode Case Style:TO-277A; No. of Pins:3Pins; Forward Voltage Max:880mV; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 7103777 7103777P 280-SS5P9-M3/86A 093713-SS5P9-M3/86A SS5P9-M3/86AGITR-ND SS5P9-M3/86A SS5P9-M3/86A 75R3249
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 5 A 90 V 277A Diode and Rectifier Diodes, Rectifiers - Single - SS5P9-M3/86A Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Rectifier, 5A, 90V, Smpc; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky
Package To-277a TO-277 Tape and Reel TO-277A (SMPC) TO-277A-3 TO-277A
RoHS Compliant RoHS RoHS RoHS RoHS
IO 5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data