Vishay Intertechnology, Inc. Schottky 3A 50V 277A Diode and Rectifier SS3P5LHM3_A/H

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS3P5LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5LHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS3P5LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5LHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 3A 50V 277A Diode and Rectifier - 280-SS3P5LHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A 50V 277A Diode and Rectifier
280-SS3P5LHM3_A/H
Schottky 3A 50V 277A Diode and Rectifier 280-SS3P5LHM3_A/H
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS3P5LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5LHM3_A/H can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: SS3P5LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 50V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS3P5LHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS3P5LHM3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P5LHM3_A/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - SS3P5LHM3_A/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Diode Schottky 50V 3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS3P5LHM3_A/H - 810457-SS3P5LHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS3P5LHM3_A/H
810457-SS3P5LHM3_A/H
Diodes, Rectifiers - Single - SS3P5LHM3_A/H 810457-SS3P5LHM3_A/H
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 810457-SS3P5LHM3_A/H Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 3A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: TO-277A (SMPC) Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A Current - Reverse Leakage at Vr: 150μA at 50V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 810457-SS3P5LHM3_A/H
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: TO-277A (SMPC)
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 3A
Current - Reverse Leakage at Vr: 150μA at 50V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SS3P5LHM3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS3P5LHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS3P5LHM3_A/H
DIODE SCHOTTKY 50V 3A TO277A

DIODE SCHOTTKY 50V 3A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS3P5LHM3_A/H
Schottky Diodes & Rectifiers SS3P5LHM3_A/H
Schottky Diodes & Rectifiers 3A,50V,SM SKY RECT.

Schottky Diodes & Rectifiers 3A,50V,SM SKY RECT.

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SS3P5LHM3_A/H SS3P5LHM3_A/HGITR-ND 810457-SS3P5LHM3_A/H SS3P5LHM3_A/H SS3P5LHM3_A/H
Product Name Schottky 3A 50V 277A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - SS3P5LHM3_A/H Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data