Vishay Intertechnology, Inc. Single Diodes SS8PH10HM3/86A

Description
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS8PH10HM3/86A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS8PH10HM3/86A-ND
Single Diodes SS8PH10HM3/86A-ND
Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 8A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 100V 8A Diode and Rectifier - 280-SS8PH10HM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 8A Diode and Rectifier
280-SS8PH10HM3/86A
Schottky 100V 8A Diode and Rectifier 280-SS8PH10HM3/86A
DIODE SCHOTTKY 100V 8A TO277A Product overview: SS8PH10HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10HM3/86A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 8A TO277A Product overview: SS8PH10HM3/86A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH10HM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS8PH10HM3/86A - 1102219-SS8PH10HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8PH10HM3/86A
1102219-SS8PH10HM3/86A
Diodes, Rectifiers - Single - SS8PH10HM3/86A 1102219-SS8PH10HM3/86A
Manufacturer: Vishay Win Source Part Number: 1102219-SS8PH10HM3/8 6A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A Current - Reverse Leakage @ Vr: 2μA @ 100V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102219-SS8PH10HM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A
Current - Reverse Leakage @ Vr: 2μA @ 100V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS8PH10HM3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS8PH10HM3/86A
Discrete Semiconductor Products - Diodes - Rectifiers SS8PH10HM3/86A
DIODE SCHOTTKY 100V 8A TO277A

DIODE SCHOTTKY 100V 8A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS8PH10HM3/86A-ND 280-SS8PH10HM3/86A 1102219-SS8PH10HM3/86A SS8PH10HM3/86A
Product Name Single Diodes Schottky 100V 8A Diode and Rectifier Diodes, Rectifiers - Single - SS8PH10HM3/86A Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
300V 15A Diode and Rectifier - 286-30CTH03PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers