Vishay Intertechnology, Inc. Single Diodes SS5P10HM3/87A

Description
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS5P10HM3/87A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS5P10HM3/87A-ND
Single Diodes SS5P10HM3/87A-ND
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Schottky 100V 5A Diode and Rectifier - 280-SS5P10HM3/87A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 5A Diode and Rectifier
280-SS5P10HM3/87A
Schottky 100V 5A Diode and Rectifier 280-SS5P10HM3/87A
DIODE SCHOTTKY 100V 5A TO277A Product overview: SS5P10HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3/87A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 5A TO277A Product overview: SS5P10HM3/87A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS5P10HM3/87A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS5P10HM3/87A - 897664-SS5P10HM3/87A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS5P10HM3/87A
897664-SS5P10HM3/87A
Diodes, Rectifiers - Single - SS5P10HM3/87A 897664-SS5P10HM3/87A
Manufacturer: Vishay Win Source Part Number: 897664-SS5P10HM3/87A Series: Automotive, AEC-Q101, eSMP® Features: Diode Schottky 100 V 5A Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: TO-277, 3-PowerDFN Mounting: Surface Mount Part Status: Obsolete Family Name: SS5P10 Categories: Discrete Semiconductor Products Case / Package: TO-277A (SMPC) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 6500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 897664-SS5P10HM3/87A
Series: Automotive, AEC-Q101, eSMP®
Features: Diode Schottky 100 V 5A Surface Mount TO-277A (SMPC)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-277, 3-PowerDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SS5P10
Categories: Discrete Semiconductor Products
Case / Package: TO-277A (SMPC)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 6500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS5P10HM3/87A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS5P10HM3/87A
Discrete Semiconductor Products - Diodes - Rectifiers SS5P10HM3/87A
DIODE SCHOTTKY 100V 5A TO277A

DIODE SCHOTTKY 100V 5A TO277A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS5P10HM3/87A-ND 280-SS5P10HM3/87A 897664-SS5P10HM3/87A SS5P10HM3/87A
Product Name Single Diodes Schottky 100V 5A Diode and Rectifier Diodes, Rectifiers - Single - SS5P10HM3/87A Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6638US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 4.5 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching double diode - BAV70-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ100CSCS - 16CYQ100CSCS - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers