Vishay Precision Group Single Diodes SSA34-E3/61T

Description
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Request a Quote
Description
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number 77K7961, is a surface mount device housed in a DO-214AC (SMA) package. It has a maximum repetitive peak reverse voltage of 40V and can handle an average forward current of 3A. The device features a low forward voltage drop, typically around 0.38V to 0.42V, which contributes to its high efficiency and low power losses. It is rated for a peak forward surge current of 75A and operates within a junction temperature range of -65°C to +150°C. This rectifier is suitable for applications such as low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection. The product is RoHS compliant and meets AEC-Q101 qualification, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The Schottky Rectifier, part number 77K7961, is a surface mount device housed in a DO-214AC (SMA) package. It has a maximum repetitive peak reverse voltage of 40V and can handle an average forward current of 3A. The device features a low forward voltage drop, typically around 0.38V to 0.42V, which contributes to its high efficiency and low power losses. It is rated for a peak forward surge current of 75A and operates within a junction temperature range of -65°C to +150°C. This rectifier is suitable for applications such as low voltage high frequency inverters, freewheeling, DC/DC converters, and polarity protection. The product is RoHS compliant and meets AEC-Q101 qualification, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SSA34-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA34-E3/61TGITR-ND
Single Diodes SSA34-E3/61TGITR-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SSA34-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA34-E3/61TGICT-ND
Single Diodes SSA34-E3/61TGICT-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SSA34-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 3A 40V Diode and Rectifier - 280-SSA34-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 40V Diode and Rectifier
280-SSA34-E3/61T
SMD 3A 40V Diode and Rectifier 280-SSA34-E3/61T
3A 40V SMA Rectifier Diode, Surface Mount Product overview: SSA34-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34-E3/61T can be used for catalog matching and distributor lookup.

3A 40V SMA Rectifier Diode, Surface Mount Product overview: SSA34-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA34-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SSA34-E3/61T - 095547-SSA34-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SSA34-E3/61T
095547-SSA34-E3/61T
Diodes, Rectifiers - Single - SSA34-E3/61T 095547-SSA34-E3/61T
Manufacturer: Vishay Win Source Part Number: 095547-SSA34-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A Current - Reverse Leakage @ Vr: 200μA @ 40V Operating Temperature - Junction: -65°C to 150°C Family Name: SSA34 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SSA34HE3_A/I; SSA34HE3_A/H; SSA34HE3/61T; SSA34HE3/5AT; Introduction Date: November 13, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Commercial, Industrial

Manufacturer: Vishay
Win Source Part Number: 095547-SSA34-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 3A
Current - Reverse Leakage @ Vr: 200μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Family Name: SSA34
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SSA34HE3_A/I; SSA34HE3_A/H; SSA34HE3/61T; SSA34HE3/5AT;
Introduction Date: November 13, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Commercial, Industrial

Buy Now Datasheet
Fort Worth, TX, USA
RECTIFIER, 3A, 40V, SM SCHOTTKY
70217333
RECTIFIER, 3A, 40V, SM SCHOTTKY 70217333
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage, high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage, high frequency inverters, freewheeling, dc-to-dc converters, and polarity protection applications.
Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA34-E3/61T
Schottky Diodes & Rectifiers SSA34-E3/61T
Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Schottky Diodes & Rectifiers 3.0 Amp 40 Volt

Buy Now Datasheet
Schottky Rectifier, 3A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 05R5879 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay
05R5879
Schottky Rectifier, 3A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay 05R5879
SCHOTTKY RECTIFIER, 3A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 3A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K7961 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K7961
Schottky Rectifier, 3A 40V Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K7961
SCHOTTKY RECTIFIER, 3A 40V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 40V DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Rectifier, 3A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3853 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 3A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3853
Diode, Rectifier, 3A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3853
DIODE, RECTIFIER, 3A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge Current RoHS Compliant: Yes

DIODE, RECTIFIER, 3A, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:490mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - SSA34-E3/61T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
SSA34-E3/61T
Diodes >> Schottky Barrier Diodes (SBD) SSA34-E3/61T
40V 490mV@3A 3A DO-214AC Schottky Barrier Diodes (SBD) ROHS

40V 490mV@3A 3A DO-214AC Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - SSA34-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SSA34-E3/61T
Single Diodes SSA34-E3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA34-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA34-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SSA34-E3/61T
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site
Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AC (SMA), Vf 0.38V, Tj +150C, Cs 75A - 884-SSA34-E3/61T - Utmel Electronic Limited
Hong Kong, China
Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AC (SMA), Vf 0.38V, Tj +150C, Cs 75A
884-SSA34-E3/61T
Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AC (SMA), Vf 0.38V, Tj +150C, Cs 75A 884-SSA34-E3/61T
Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AC (SMA), Vf 0.38V, Tj +150C, Cs 75A

Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AC (SMA), Vf 0.38V, Tj +150C, Cs 75A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number SSA34-E3/61TGITR-ND 280-SSA34-E3/61T 095547-SSA34-E3/61T 70217333 SSA34-E3/61T 05R5879 60AC3853 SSA34-E3/61T SSA34-E3/61T SSA34-E3/61T 884-SSA34-E3/61T
Product Name Single Diodes SMD 3A 40V Diode and Rectifier Diodes, Rectifiers - Single - SSA34-E3/61T RECTIFIER, 3A, 40V, SM SCHOTTKY Schottky Diodes & Rectifiers Schottky Rectifier, 3A 40V Do-214Ac; Repetitive Peak Reverse Voltage Vishay Diode, Rectifier, 3A, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky Barrier, Vr 40V, If 3A, Pkg DO-214AC (SMA), Vf 0.38V, Tj +150C, Cs 75A
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to ? C (-85 to ? F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel SMA; DO-214AC (SMA) SMA SMA (DO-214AC) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 3 amps
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data