Diode Array 1 Pair Common Cathode Schottky 50V 4A Surface Mount TO-277, 3-PowerDFN
DIODE ARR SCHOTT 50V 4A TO277A
Schottky Diodes & Rectifiers 8A,50V,SM SKY RECT.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | SS8P5CHM3_A/I-ND | SS8P5CHM3_A/I | SS8P5CHM3_A/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |