Vishay Intertechnology, Inc. Schottky 40V 2A Diode and Rectifier SSA24-M3/61T

Description
Diode Schottky 40V 2A 2-Pin SMA T/R Product overview: SSA24-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA24-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 40V 2A 2-Pin SMA T/R Product overview: SSA24-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA24-M3/61T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-SSA24-M3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-SSA24-M3/61T
Schottky 40V 2A Diode and Rectifier 280-SSA24-M3/61T
Diode Schottky 40V 2A 2-Pin SMA T/R Product overview: SSA24-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA24-M3/61T can be used for catalog matching and distributor lookup.

Diode Schottky 40V 2A 2-Pin SMA T/R Product overview: SSA24-M3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SSA24-M3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SSA24-M3/61T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SSA24-M3/61T-ND
Single Diodes SSA24-M3/61T-ND
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281774-SSA24-M3/61T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281774-SSA24-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281774-SSA24-M3/61T
Win Source Part Number: 1281774-SSA24-M3/61T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1,800 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 2 A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SSA24

Win Source Part Number: 1281774-SSA24-M3/61T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 2 A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SSA24

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SSA24-M3/61T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SSA24-M3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SSA24-M3/61T
DIODE SCHOTTKY 40V 2A DO214AC

DIODE SCHOTTKY 40V 2A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SSA24-M3/61T
Schottky Diodes & Rectifiers SSA24-M3/61T
Schottky Diodes & Rectifiers 2A,40V,SM SCHOTTKY RECT

Schottky Diodes & Rectifiers 2A,40V,SM SCHOTTKY RECT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-SSA24-M3/61T SSA24-M3/61T-ND 1281774-SSA24-M3/61T SSA24-M3/61T SSA24-M3/61T
Product Name Schottky 40V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel DO-214AC, SMA SMA
Unlock Full Specs
to access all available technical data